More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART UPS 3000I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000INET
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
201089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Features
Output power capacity
*
3 kVA
Output power
*
2250 W
Surge energy rating
480 J
Emergency Power Off (EPO)

Battery
Typical backup time at full load
5.7 min
Typical backup time at half load
19.2 min
Replacement battery cartridge
APC Replacement Battery RBC11
Design
Product colour
*
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Business Edition v6.2.2 Agent for Linux
- PowerChute Business Edition v6.2.2 for Netware 5.1/6.0
- PowerChute Business Edition v6.2.2 for XP / 2000 / NT(Sp6 or higher) - 5 Node
-PowerChute Business Editon v6.0.2 for Solaris 8.0
Logistics data
Products per pallet
3 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, SmartSlot
Output connections
(8)IEC 320 C13
(3)IEC Jumpers
(1)IEC 320 C19
Input connection type
IEC-320 C20 Schuko CEE 7 / EU1-16P British BS1363A
Dimensions (WxDxH)
195.6 x 546.1 x 431.8 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AP7921 | Rack PDU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9623 | Smart Slot UPS Interface Expander EN |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9554 | Rack PDU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9615 | 5-Port 10Base-T Hub SmartSlot Card |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SU48BP | Battery Pack for Smart-UPS 3000VA |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP9608 | AP9608 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|