location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S5 Active SM-G870A 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Camouflage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5 Active
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G870A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G870ADGEATT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276043258 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:32:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S5 Active SM-G870A 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Camouflage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.9 cm (5.1") 1920 x 1080 pixels
  • - 2.5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash), MicroSDHC 128 GB
  • - 4G Single SIM MicroSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 16 MP
  • - Lithium-Ion (Li-Ion) 2800 mAh
More>>>
Display
Display diagonal *
12.9 cm (5.1")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1920 x 1080 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
2.5 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera resolution
3456 x 4608 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
30 fps
Resolution at capture speed
3840x2160@30fps
Video recording modes
1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
Yes
MHL version
2.0
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Design
Form factor *
Bar
Product colour *
Camouflage
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, MIDI, MP3, MXMF, OGA, OGG, OTA, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
2800 mAh
Browsing time (Wi-Fi)
13 h
Browsing time (3G)
11 h
Browsing time (4G)
12 h
Continuous audio playback time
77 h
Continuous video playback time
14 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Endurance
International Protection (IP) code *
IP67
Weight & dimensions
Width
73.4 mm
Depth
8.9 mm
Height
145.3 mm
Weight *
170.1 g
Certificates
Head SAR (EU)
0.667 W/kg
Body SAR (EU)
0.451 W/kg
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:06:40
Uk has collected 53 expert reviews for Samsung Galaxy S5 Active SM-G870A 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Camouflage and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gizmodo.com.au
Updated:
2016-11-13 02:06:40
With additional armour and unique, physical buttons, the waterproof Samsung Galaxy S5 Active targets outdoorsy users. Well, I'm outdoorsy, so I took it outside and beat it up. Does it work?Gizmodo loves technology. Our product reviews are presented thanks...
0%
whatsyourtech.ca
Updated:
2016-11-13 02:06:40
After using the Active for close to a month, we understood why. On paper, the two versions share virtually all of the same specs. They have the same exact 5.1-inch Super AMOLED display, same processor, same RAM, same internal storage, same microSD slot, s...
0%
canadianreviewer.com
Updated:
2016-11-13 02:06:40
Over the course of the last few weeks, I've had the pleasure of putting the new Samsung Galaxy S5 Active from TELUS through its paces.Because my work keeps me outside daily for long hours doing interlock stonework and asphalt paving, I was asked to see ho...
0%
thunderbaylive.com
Updated:
2016-11-13 02:06:40
Lisa Gade reviews the Samsung Galaxy S5 Active rugged Android smartphone. The S5 Active has identical internals to the Galaxy S5 and it loses only the fingerprint scanner in the move to a more rugged design. Like the Galaxy S5, The Active has a full HD Su...
0%
Digitaltrends.com
Updated:
2016-11-13 02:06:40
While we liked last year's Galaxy S4 Active , Samsung's take on a ruggedized version of its flagship Galaxy S4 handset, it felt like a slight step down from the Galaxy S4 , with a lower-resolution camera, a non-AMOLED screen, and shorter battery life. Wi...
Good Very powerful, like the Galaxy S5, Nice camera, Ruggedized exterior, Long battery life, MircoSD slot, Removable battery...
Bad No fingerprint reader, Phone vibrates when speaker is cranked...
Bottom line If you're looking for a phone that can stand up more drops, dings, and dirt than the average smartphone, and you like the idea of tactile buttons, there's no reason not to snatch the Galaxy S5 Active up (provided you're on AT&T), as it's priced the same...
80%
businessinsider.my
Updated:
2016-12-02 08:10:15
You carry your smartphone with you just about everywhere, so there's a decent expectation over its two-year life that you'll drop it. Get it wet. Dribble some food on it.Samsung's answer to those everyday problems is the Galaxy S5 Active, a new smartphone...
Bottom line If you like Samsung phones, I think you're better off with the regular Galaxy S5. It's slimmer and more attractive, and it already has just about all the benefits of the Active, including water resistance.I think this is an aesthetic choice. If you want a...
0%
wovow.org
Updated:
2016-12-22 14:18:39
If you want your smartphone to be not afraid of scratches, drops, bumps and hits the water, then find a decent model will be quite difficult. In the mobile market, there is very little secure models, most of which look bulky and do not have the same high...
Good Durable and elegant at the same time the body, Excellent navigation keys, “Active” key, The same characteristics as in the conventional model of Galaxy S5...
Bad Not as strong as some other “protected” phones, Is not very reliable grip...
0%
tomsguide.com
Updated:
2016-11-13 02:06:40
Sometimes a little bit of waterproofing isn't enough. That's where the Samsung Galaxy S5 Active comes in. Not content to just resist dust and moisture, the S5 Active adds chunky bumpers and reinforced edges for military-grade toughness that laughs in the...
Good Military-grade 810G durability, User-programmable Active button, Physical buttons for Hom, Back and Menu, Colorful display, Solid battery life...
Bad Bigger and heavier than regular GS5, No fingerprint reader, Audio sounds strained at max volume...
Bottom line The S5 Active combines flagship power with military-grade durability, giving butter-fingered users and outdoor enthusiasts the best of both worlds. Sometimes a little bit of waterproofing isn't enough. That's where the Samsung Galaxy S5 Active...
80%
mashable.com
Updated:
2016-11-13 02:06:40
Armor worn and swords swung by actors in ancient and medieval movie adventures are often constructed of plastic, etched and painted to look like the heavy metal ware worn and wielded by the original warriors.Samsung has pulled some similar materials tomfo...
Good Better drop-protected and easier-to-grip version of the Galaxy S5, Built-in heart-rate monitor, Lighter and smaller than Galaxy S5 in a case...
Bad Appears metal but is all plastic, Not shockproof, as implied, Rear battery cover doesn't form a seamless seal with frame...
Bottom line The Samsung Galaxy S5 Active is a better-protected and more grippable version of the Galaxy S5, missing only the original's fingerprint scanner, which isn't much of a loss...
0%
techwelike.com
Updated:
2016-11-13 02:06:40
Last year when Samsung came out the the Galaxy S4, they also came out with the Galaxy S4 Active. They did the same this year, when they came out with the Galaxy S5, they came out with the Galaxy S5 Active as well. Since the original Galaxy S5 was water-re...
Bottom line the experience was very similar to that of the S5. It's actually a little better than the S5 (for me) because it helps with my clumsiness. I still suggest a screen protector in case the phone falls directly on the screen. If you already have AT&T service...
0%
ubergizmo.com
Updated:
2016-11-13 02:06:40
Think of the Samsung Galaxy S5 Active (released May 2014, listed at $659 without contract by AT&T) as a stronger, tougher cousin of the Galaxy S5 (released April 2014). The Galaxy S5 Active dropped its predecessor S5's fingerprint sensor, a security featu...
80%
yahoo.com
Updated:
2016-11-13 02:06:40
Like its predecessor, the Galaxy S4 Active, the S5 Active gets a ruggedized body that makes the handset more durable. Its beefier exterior means the Active meets military specifications for everything from extreme temperatures to shocks and vibrations.Tha...
0%
mobiletechreview.com
Updated:
2016-11-13 02:06:40
The Samsung Galaxy S5 Active is exclusive to AT&T in the US, where it sells for $199 on contract, which is the same price as the Galaxy S5. Off contract at full retail it will set you back $30 more...
Good Same strong specs as standard Galaxy S5, not overly bulky...
Bad Moderately rugged but not invincible (don't drop from a height into water)...
Bottom line The good news is that the Samsung Galaxy S5 Active isn't a compromised version of the Galaxy S5 as was the GS4 Active compared to the GS4. The just OK news is that though the phone meets some MIL-spec 810G tests (4 foot drop onto flat surface, water resis...
80%
androidauthority.com
Updated:
2016-11-13 02:06:40
The Samsung Galaxy S5, with it's IP67 certification, features protection from dust and the occasional splash in the water. But what if that protection isn't enough?Well, the Samsung Galaxy S5 Active could be your solution. It's meant to take a lot more pu...
Good IP 67 dust and water resistant, Military-grade ruggedness ratings, Great camera, Beautiful display, Solid construction...
Bad Lacks fingerprint scanner, Poor low-light performance, The design isn't for everyone...
Bottom line 9.0 The Galaxy S5 Active is not a watered down (no pun intended) flagship in a rugged body. It IS a flagship. If you loved everything about the Galaxy S5, but you wished it could take more of a beating, than the S5 Active is a perfect solution...
90%
arstechnica.com
Updated:
2016-11-13 02:06:40
Every new Samsung flagship is quickly followed by a shotgun blast of variants, in keeping with Samsung's " flood the market " hardware development strategy. Develop a flagship phone to appeal to most people (this year, the Galaxy S5), and then follow it w...
Good Sturdy casing that's actually pretty nice to hold, Most of the good stuff from the S5, including the bright colorful screen and the fast internals...
Bad Lacks fingerprint scanner and USB 3.0 port. Neither is the vanilla S5's best feature, so the loss isn't debilitating, "Camo green" is not our color...
0%
Pocketnow.com
Updated:
2016-11-13 02:06:40
We've said it before: durable smartphones shouldn't have to be crappy ones. After all, these things are supposed to be “life companions.” You want a device that can keep up with you no matter how muddy, wet, or bumpy your slog through life becomes – and y...
Good IP67 and MILSTD810G durability,  Beautiful, versatile display,  Very little spec compromise for a rugged device...
Bad Not as rugged as it should be, Lowlight photography lags behind competition...
Bottom line Whatever the paint job, whether a Galaxy S5 Active belongs in your pocket depends on how much meat you really need on your smartphone's bones. Remember, the stock S5 is already immersion-resistant, and while a MIL-STD-810G rating should mean the Active is...
85%
gizmodo.com
Updated:
2016-11-13 02:06:40
With additional armor and unique, physical buttons, the waterproof Samsung Galaxy S5 Active targets outdoorsy users. Well, I'm outdoorsy, so I took it outside and beat it up. Does it work?You might be reading this review on Gizmodo, but I'm no phone exper...
0%
pcmag.com
Updated:
2016-11-13 02:06:40
Last year's Galaxy S4$199.88 at Amazon and S4 Active seemed like a natural pairing, but with water-resistance now a standard feature on the Galaxy S5$0.00 at Amazon, you might be wondering why Samsung even bothered with an Active variant this ye...
Good Spectacular screen. Excellent camera. Drop- and water-resistant. Customizable Active key.
Bad Thick, reinforced corners. Bloatware...
Bottom line The Samsung Galaxy S5 Active on AT&T is a no-compromise, ruggedized Android smartphone that will appeal to klutzes and adrenaline junkies alike...
90%
phonescoop.com
Updated:
2016-11-13 02:06:40
Intro The Samsung Galaxy S5 Active is just what the name implies: It's a variant of Samsung's flagship smartphone that's more able to shrug off the daily bumps and bruises commonly experienced by today's handsets. It offers all the same features as its da...
Bottom line As far as I am concerned, the Samsung Galaxy S5 Active is better than the standard model. It's a bit thicker and heavier, but the added protection from drops and more-appealing design are worth that small sacrifice. The only major feature missing is the G...
0%
phonearena.com
Updated:
2016-11-13 02:06:40
When Sammy introduced the Samsung Galaxy S4 Active last year, it seemed as though many owners of the beloved Galaxy S4 were suddenly shocked by the revelation – a waterproof version of their existing handset. Naturally, the nature of the phone's arrival...
Good Tougher construction so it's not as brittle as the Galaxy S5, Most of the specs and features have been left intact, Activity Zone is great for the outdoorsy folks, Similar overall performance to the Galaxy S5...
Bad Slippery feel in the hand, Design language isn't as pleasant, Low lighting camera performance is underwhelming...
Bottom line One has to give Samsung credit with the Galaxy S5 Active, seeing as though it looks like they've been able to learn from last years' model. However, some folks might still be scratching their heads wondering why come out with this phone knowing that the G...
90%
Laptopmag.com
Updated:
2016-11-13 02:06:40
While the Samsung Galaxy S5 can shrug off water, the S5 Active is tailor-made for klutzes and outdoorsy types. Not only is this AT&T-exclusive device ($199 with two-year agreement) water resistant, it can withstand drops, sand and dust, and extreme temper...
Good Dropand waterresistant design; Brilliant and vibrant display; Can shoot photos underwater; Louder speaker than S5; Long battery life...
Bad Bulkier than S5; AT&T bloatware; Lacks fingerprint reader...
Bottom line The Galaxy S5 Active for AT&T is a durable and water-resistant phone that delivers all the best features of the S5 along with extra protection...
80%
Brand Image Product code Product Stock Price from
Samsung Galaxy S5 neo SM-G903F 12.9 cm (5.1") Single SIM Android 5.1 4G 2 GB 16 GB 2800 mAh Gold Samsung Galaxy S5 neo SM-G903F 12.9 cm (5.1") Single SIM Android 5.1 4G 2 GB 16 GB 2800 mAh Gold
(show image)
SM-G903FZDABTU SM-G903F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2600 mAh White Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2600 mAh White
(show image)
SM-G925FZWABTU SM-G925F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2600 mAh Green Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2600 mAh Green
(show image)
SM-G925FZGABTU SM-G925F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black
(show image)
SM-G920FZKABTU SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)