location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Note 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-N920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMN920BRFM
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:37:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.5 cm (5.7") 2560 x 1440 pixels
  • - Samsung Exynos 7 Octa 7420 2.1 GHz
  • - 4 GB 32 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 16 MP
  • - 3000 mAh Wireless charging
  • - Android 5.1
More>>>
Display
Display diagonal *
14.5 cm (5.7")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
2560 x 1440 pixels
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
518 ppi
Processor
Processor family *
Samsung Exynos
Processor model *
7 Octa 7420
Processor cores
4
Processor frequency *
2.1 GHz
64-bit computing
Yes
Coprocessor
Yes
Coprocessor frequency
1.5 GHz
Coprocessor cores
4
Storage
RAM capacity *
4 GB
RAM type
LPDDR4
Internal storage capacity *
32 GB
Compatible memory cards *
Not supported
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera resolution
2988 x 5312 pixels
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
120 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
UMTS, WCDMA
4G standard *
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port
Yes
USB connector type
Micro-USB
USB version
2.0
Ports & interfaces
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
No
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, MIDI, MXMF, OGA, OGG, OTA, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery capacity *
3000 mAh
Talk time (3G) *
28 h
Browsing time (Wi-Fi)
13 h
Browsing time (3G)
11 h
Browsing time (4G)
13 h
Continuous audio playback time
57 h
Continuous video playback time
15 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
76.1 mm
Depth
7.6 mm
Height
153.2 mm
Weight *
171 g
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Closed user group support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 10:36:33
Uk has collected 522 expert reviews for Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
thunderbaylive.com
Updated:
2016-11-05 10:36:31
Lisa Gade compares the Samsung Galaxy Note 7 and the Galaxy Note 5 Android smartphones. Check out our video review of the Samsung Galaxy Note 7...
0%
techradar.com/au/
Updated:
2016-11-05 10:36:31
The Samsung Galaxy Note 5 is a large phone that's either a game changer or deal breaker for longtime fans of the Android phablet, now that it has a premium look and feel.Its 5.7-inch display, super-fast processor, improved camera and S Pen stylus are jo...
Good Slick glassbacked design, Recordbreak specs, Stunning camera quality, Handy S Pen stylus...
Bad Expensive, No microSD card slot, No removable battery, Limited to a few countries...
Bottom line The Samsung Galaxy Note 5 requires two hands and a pile of cash, but it's the best Android phone with a large screen, a stylus and an accurate camera. Just don't look for it to have a microSD card, removable battery – or availability outside the US...
90%
itpro.co.uk
Updated:
2016-11-05 10:36:31
Samsung has launched the Galaxy S7 , the latest iteration in its flagship smartphone line. It takes a few design cues from the black sheep of the Galaxy family, the Note 5 , so it makes sense to compare the two.Despite being one of the most anticipated...
0%
techsmart.co.za
Updated:
2016-11-05 10:36:31
Generally speaking, the Note range has been the pioneer of Samsung's smartphone offerings, going bigger and bolder where other smartphone angels have feared to tread. The phablets have not been afraid to sport larger screens, bring the stylus back and pit...
Good Superb build, Redesigned SPen, Beautiful screen...
Bad No internal storage, Smaller in width, Slippery...
0%
gizmodo.com.au
Updated:
2016-11-05 10:36:31
Sit up, take Note: this is the best Samsung phone you've ever seen.Gizmodo loves technology. Our product reviews are presented thanks to Dick Smith.The fifth movement in the Samsung's Galaxy Note affair.You still get a 5.7-inch display as with the previou...
Good Beautiful design, Amazing networking capabilities, Incredible power...
Bad No expandable storage, Only 32GB version in Australia, Expensive...
Bottom line This is an interesting one, because by buying it you're going to have to compromise on storage, which to me is one of the most important things about a phone. I sync everything to work offline. Most of the space on my 128GB iPhone is taken up by Google Ph...
91%
alphr.com
Updated:
2016-11-05 10:36:31
We've waited and waited, but the official UK release date and price has still to be announced for the Samsung Galaxy Note 5. Instead, Samsung is placing all its marketing muscle behind the its twin-curved beauty, the Samsung Galaxy S6 Edge+, a great phone...
Bottom line It's a shame that the Note 5 isn't available to buy in the UK officially, because that means I can't recommend it in good conscience, and I'd really love to be able to.While it isn't nearly as attractive as the Samsung Galaxy S6 Edge+, it is better lookin...
80%
ausdroid.net
Updated:
2016-11-05 10:36:31
The Samsung Galaxy Note series of phones have been instrumental in defining the “Phablet” devices. The larger screen has given users extra functionality and freedom to do more while on the move and adding the S Pen only improved this further. With each it...
Good Truly outstanding screen, Superb camera performance in a range of environments, Powerful device, performance to burn, External speaker is exceptional...
Bad Battery life could be better, S-Pen seems to come out without me wanting it to, Touchwiz is still a bit cringeworthy...
Bottom line The design and technology changes that have been pumped in by Samsung into the Galaxy Note 5 show that Samsung recognised previous changes weren't necessarily a winner for them, but despite this they need to continue to develop and move forwards. Develop...
0%
reviewed.com
Updated:
2016-11-05 10:36:31
Even in a fast-moving category like smartphones, it's rare to see drastic year-over-year change—especially from the big players. And yet, in the last 18 months, Samsung seems to have completely reinvigorated its mobile division after successive years of f...
Bottom line It has a few flaws, but the Note 5 is Samsung Mobile at its best. Last year Samsung clearly suffered something of a crisis of confidence. While we liked both the Galaxy S5 and the Galaxy Note 4 , they felt like uninspired sequels to more innovative pr...
100%
expertreviews.co.uk
Updated:
2016-11-05 10:36:31
That's not to say that the handset won't make its way to the UK at all, though, as those brave enough and willing to forgo a warranty can get one right now via grey import. There's also a chance Samsung might yet release the Note 5 in the UK after all, es...
Bottom line A beautiful screen and excellent performance, but the Note 5 is trickier to hold than its curved edge sibling...
80%
digitalspy.com
Updated:
2016-11-05 10:36:31
Samsung's Galaxy Note series has established itself as the large-screened smartphone of choice in recent years. With increased competition from the likes of the iPhone 6S Plus and LG G4, however, the tides they are a changing. With the Samsung Galaxy Note...
Bottom line Samsung continues to push the boundaries of the Note series with each release and this is clearly the best yet. While there's no revolution in terms of size and screen, there have been steps forward with functionality and design. The all-metal body finall...
80%
itpro.co.uk
Updated:
2016-11-05 10:36:32
One of the biggest surprises of the past summer was Samsung's decision to not release its latest Galaxy Note 5 phablet in the UK (and indeed the rest of Europe). It's a puzzling decision given the popularity of previous Notes and Samsung is instead pushin...
Good Excellent screen, Strong camera, Great performance, Handy pressuresensitive stylus...
Bad Nonexpandable storage, Fixed battery, Not officially available in the UK, No IR transmitter, Few S Pen improvements...
Bottom line This is the best of Samsung's current big-screen phones, making its limited release all the more frustrating...
100%
techadvisor.co.uk
Updated:
2016-11-05 10:36:32
The Samsung Note series has always stood out of the crowd, mainly thanks to its larger-than-life display and the inclusion of a stylus, or S Pen as it's called. When the Note was first announced, people were shocked at the size of the 5.3in display – afte...
Bottom line So, what do we think of the Galaxy Note 5? We're very fond of just about every aspect of the Galaxy Note 5, from its curved and sleek design to its vibrant display and high-resolution camera. It can handle almost anything you can throw at it thanks to its...
90%
gizmodo.com.au
Updated:
2016-11-05 10:36:32
The original smartphone-with-a-stylus is all grown up. It's easily the best smartphone Samsung has ever made, and it looks and feels the part.Gizmodo loves technology. Our product reviews are presented thanks to Dick Smith.The Galaxy Note has been through...
Good Beautiful design, Amazing networking capabilities, Incredible power...
Bad No expandable storage, Only 32GB version in Australia, Expensive...
Bottom line If you refuse to settle for something that's not absolutely the best in terms of just the sheer amount of tech packed into a pocket computer — Yep. You should. But if you're a more reasonable smartphone connoisseur and can get by with something more inex...
91%
itwire.com
Updated:
2016-11-05 10:36:32
Samsung have done it again producing an ‘11 out of 10' flagship class, phone/phablet with an astoundingly good S-Pen/stylus input that works whether the screen is on, or off.These days you have a choice of iOS, Android and soon Windows 10 Mobile operatin...
0%
techadvisor.co.uk
Updated:
2016-11-05 10:36:32
If you need a budget option, these Olixar FlexiShield Gel Cases for Samsung Galaxy Note 5 cost just £5.99 from MobileFun but provide decent protection for your phone. Slim and stylish, the gel cases add very little in terms of weight or bulk. With their...
0%
techguide.com.au
Updated:
2016-11-05 10:36:32
After lower than expected sales with its hero Galaxy S6 and the S6 edge smartphones, Samsung is now rolling out the big guns with the larger and more powerful Galaxy S6 edge+ and the Galaxy Note5.They are both on sale now.Both devices have upped the ante...
90%
mobilesyrup.com
Updated:
2016-11-05 10:36:32
The Galaxy Note 5 is Samsung's best phone ever, but by a narrower margin than any previous Galaxy device preceding it.That not only sums up the state of Samsung's smartphone business, but the wider Android ecosystem in general. Devices, and the screens em...
Good Beautiful, lush display, Excellent performance, Superb camera performance, S Pen improved...
Bad TouchWiz is still ugly in places, Mediocre battery life, Expensive...
0%
phonesreview.co.uk
Updated:
2016-11-05 10:36:32
Samsung recently released its new Galaxy Note phablet, and we thought it was time for a Samsung Galaxy Note 5 review choice with expert verdicts. It's a sound idea to check out a video review of a brand new device before making your purchase, and what cou...
0%
cybershack.com.au
Updated:
2016-11-05 10:36:32
The Galaxy Note 4 was the first phone that showed Samsung actually cares about design. It wasn't perfect - I never want to see leather-textured plastic again - but the Note 4 was a step in the right direction.One year later, the Galaxy Note 5 is the culmi...
Good Fantastic display, Polished, ergonomic design, Great camera...
Bad 32GB is the only size the Note 5 comes in locally, No expandable storage, Needs a Samsung charger for fast charging...
Bottom line On paper, the Note 5 isn't dramatically different to its predecessors. The improvements to the phone's processing power and camera are nice, but the Note 4 already delivered on both counts. However, the Note 5 feels like a whole new phone once you actual...
90%
theaustralian.com.au
Updated:
2016-11-05 10:36:32
Do you want a stylus with your phablet?That's the main question when deciding between Samsung's two new big-screen phones, the curved-screen Galaxy S6 Edge+ and the thicker, flat-screen Galaxy Note 5.The names and display designs are different, and that's...
0%
brisbanetimes.com.au
Updated:
2016-11-05 10:36:32
Both have a curved body: the Note 5 curves around the back for better grip while the Edge+ curves on the front to dazzle.If the Note 5 is the workhorse, the Edge+ is the show pony.These massive phones come with massive batteries, easily making it through...
0%
mobilephones.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note 5 is framed by sleek metal and glass to bring toughness to every inch. The 7000 series aluminium is alloyed with zinc and precipitation hardened, for the highest strength of any aluminium alloy. This meets Corning Gorilla Glass 4 f...
95%
goodgearguide.com.au
Updated:
2016-11-05 10:36:32
A lot of the Note5's DNA comes from the Galaxy S6 range released earlier this year. Some of these changes might come off as familiar, but compared to its predecessor, the Galaxy Note 4 , the Note5 represents a complete overhaul.Note smartphones have alway...
Good Excellent 5.7-inch Super-AMOLED display, Extended functionality with improved S-Pen stylus, Made from glass and aluminium, Improved ergonomics with curved back, Competitive 16MP and 5MP cameras, Fast wireless charging and support for Cat9 LTE...
Bad No support for expandable microSD memory, Only offered as a 32GB variant...
90%
channelnews.com.au
Updated:
2016-11-05 10:36:32
The new Samsung Note 5 really got me thinking about what I really want in a smartphone, is it software, a new design or a brighter screen and what is worth an investment of over $1,000. For power users and all those people who want top end functionali...
90%
smartoffice.com.au
Updated:
2016-11-05 10:36:32
For power users and all those people who want top end functionality but don't' want to join the Apple brigade, who love being dominated by simple Apple proprietary technology the Samsung Note 5 is a perfect option. Why? One word Harmony. What Samsung has...
Bad The Live Broadcast in the mode section of the camera still needs a lot of work done on it. Personally I am left handed so an S Pen on the right would be great. As for the standard backgrounds how about a good grey or black background that really lets the...
90%
Digitaltrends.com
Updated:
2016-11-05 10:36:32
Now that almost every smartphone comes in a jumbo-sized package, Samsung's Note isn't the outlandish monster phone it once was. But it's still one of the only phablets to truly make the most of all that screen real estate. The S Pen is what sets the Note...
Good Stylish look and quality build, Cool new S-Pen features, Comfortable to hold, Great camera, Quick charging is super fast...
Bad Glass back picks up fingerprints, No MicroSD card slot...
Bottom line The Note 5 may not have a removable battery or a MicroSD card slot, but neither does most of the competition, and it's still a powerful phone that looks a hell of a lot nicer than its predecessors.If you're stuck between the S6 Edge Plus and the Note 5, t...
90%
gadgetguy.com.au
Updated:
2016-11-05 10:36:32
Four years ago, Samsung invented a category with an experiment: a big phone that could work as both that and a tablet. While some shot down the idea, the phablet has been a huge success, so for the fifth generation of the idea, what is Samsung up to?Unles...
0%
techradar.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note 4 remains a solid phablet that boasts a powerful display and powerful innards stuffed inside that can even run a Gear VR virtual reality headset without issue. Aside from its high cost and large size, the handset received a 4.5 rat...
Good Beautiful display, Ergonomic design, Improved S, Pen functions...
Bad Expensive, Smaller battery than last year...
Bottom line Samsung's Note 5 is large, in charge and not messing around as a multitasking beast of a phone...
0%
techguide.com.au
Updated:
2016-11-05 10:36:32
The first word that comes to mind when you're using the Samsung's new Galaxy S6 edge+ and the Note5 is power. The new devices have raised the bar for smartphones in terms of design and performance.Tech Guide was in New York for the launch of the S6 edge+...
0%
gizmodo.com.au
Updated:
2016-11-05 10:36:32
Please enable JavaScript to watch this video.Love it or hate it, Samsung's Galaxy Note is the original ultra-big smartphone, a style that even Apple has finally adopted. It's also Samsung's ultimate productivity tool, complete with a capacitive pen and sp...
0%
T3.com
Updated:
2016-11-05 10:36:32
Spec-wise we're not seeing a huge jump - and internally it's very similar too. Apart from 4GB of RAM and the two size options (32GB or 64GB) there's not a lot different in terms of raw power than we saw on the Samsung Galaxy S6.The screen is obviously lar...
Good Nice design, Good S Pen use...
Bad Only as powerful as S6, Battery life lower...
0%
pocket-lint.com
Updated:
2016-11-05 10:36:32
We have to admit, our mouths gaped open when we were told that Samsung has strategically decided to not launch the Galaxy Note 5 in the UK. Instead, it will initially only be available in North America and select Asian markets. Samsung UK will concentrat...
0%
trustedreviews.com
Updated:
2016-11-05 10:36:32
Key Facts Galaxy Note 5 Release Date: Sept in Korea, Q4 in US, No European release Galaxy Note 5 Price: To be confirmed Galaxy Note 5 Specs: 5.7-inch, 16MP with OIS, Exynos 7420, 4GB RAM First Impressions – This isn't the phone that Note fans wanted Let's...
Good Sleek, glass design, Speedy overall performance, Great camera, Slimmer design makes it easier to hold in one hand...
Bad S Pen experience not radically improved, Smaller battery, No micro SD card support or removable battery...
Bottom line Samsung Galaxy Note 5 – Battery Life The Note 5 has a smaller battery than the Note 4. Now there's a 3,000mAh battery down from the 3,200mAh on in the Note 4. It's also enclosed in that glass back giving loyal Note users another reason to shake their coll...
80%
Theinquirer.net
Updated:
2016-11-05 10:36:32
While Samsung has announced that the smartphone won't be coming to the UK yet, we've pitted the Galaxy Note 5 against the iPhone 6 to see which is the better of the two on paper...
0%
noypigeeks.com
Updated:
2016-11-23 07:28:49
Samsung's Note series are well-known to be the line of devices that are basically on steroids. Ginormous displays, beefy processors, large and replaceable batteries, expandable storage, and of course, the S Pen — these are its major characteristics that m...
Good Premium design and build quality, Beautiful display, Improved S Pen, Fingerprint scanner, Snappy performance, 4GB RAM, Rapid charging...
Bad Nonremovable battery, No microSD card slot, No IR Blaster, Fingerprint magnet, slippery...
Bottom line Samsung yet again impressed us with its new phablet. Sure, the Samsung Galaxy Note 5 omitted some of its prominent hallmarks, but still, it is not far from being perfect. We have no idea what was on Sammy's mind when they decided not to go all out on this...
92%
lowyat.net
Updated:
2016-11-23 07:28:49
Samsung's Galaxy Note 4 marked the turning point of the South Korean company, when it decided to finally embrace the use of better materials and design on its smartphones. Looking back, the Note 4 doesn't look quite as handsome as it used to be, but it wa...
0%
tbreak.ae
Updated:
2016-11-23 07:28:49
It's been four years since Samsung released the first Galaxy Note smartphone, and with every generation, the company has added numerous improvements to make it one of the best plus-sized phone in the market. So, it shouldn't come as a surprise that this y...
Good Sharp AMOLED display, New SPen with eject button, Snappy performance, Both the cameras are great...
Bad Average outdoor visibility, Fingerprint scanner is a bit slow, Rear glass attracts fingerprints...
91%
unbox.ph
Updated:
2016-11-23 07:28:49
We've already posted before a lot of shots using the Samsung Galaxy Note 5 . We were very much impressed by it so we decided to dump our digital point-and-shoot camera and just go with the Note 5 for the last few weeks. We've pretty much used it in all po...
0%
chip.com.my
Updated:
2016-11-23 07:28:49
Samsung's Galaxy Note line of smartphones have been a constant runaway success for the Korean tech giants ever since its first conception. It has gone through a number of design changes, always following the Galaxy S range of smartphones, and with the Gal...
Good Performance, Features...
Bad Fingerprint magnet...
Bottom line With the Galaxy Note 5, Samsung has shown the world that premium smartphones are still relevant to the market. Its perfect combination of design and performance will have many yearning for it, despite its somewhat hefty price.(previously published in iss...
0%
unbox.ph
Updated:
2016-11-23 07:28:49
Last Saturday we were at the Philippine Arena to watch the AlDub “Tamang Panahon” event of Eat Bulaga. We won't do a review of the event though, hehe. Instead we'll take this opportunity to just tip our hat to Samsung for the great work that they did with...
0%
technave.com
Updated:
2016-11-23 07:28:49
It has only been recently that the Samsung Galaxy Note phablets have started looking better than just oversized slate smartphones with built-in styluses, but even the previous Galaxy Note 4 wasn't the most fashionable phablet around. The Samsung Galaxy No...
Bottom line Overall, the Samsung Galaxy Note 5 is an excellent stylus driven powerhouse phablet that looks as good if not better than other flagship smartphones. At RM2699 we think that it is worth every penny, especially for power uses who use the S-Pen stylus a lot...
0%
yugatech.com
Updated:
2016-11-23 07:28:49
Samsung has changed its flagship DNA since the introduction of the Galaxy S6. This is also evident with the new Galaxy Note 5 — premium materials, solid unibody construction and a gorgeous design that is so unlike the Samsung of old.Of course, there were...
Good Large, gorgeous display, Impressive performance, Great design and build quality, Generous amount of RAM, Impressive camera performance and quality, S Pen adds more features, DualSIM, LTE capability...
Bad Lower battery capacity, No microSD card for expandable storage...
Bottom line It is without a doubt that the Galaxy Note 5 is the most beautiful phablet Samsung has ever made. They certainly learned a lot from the positive reception of the Galaxy S6. Add to that the massive internal hardware upgrade they made along with some additi...
0%
hardwarezone.com.my
Updated:
2016-11-23 07:28:50
The Samsung Galaxy Note5 was recently launched in the Malaysian market and we've managed to get up close and personal with it for a while now. In this article, we give you the top five reasons why you ought to get one right now.The Samsung Galaxy Note5 is...
0%
technave.com
Updated:
2016-11-23 07:28:50
The ASUS ZenFone Selfie offers a 13MP PixelMaster front camera complete with dual tone LED flash. While it packs in other features like a 64-bit octa-core Qualcomm Snapdragon 615 processor and 5.5-inch full HD display the main highlight of the ZenFone Sel...
0%
vernonchan.com
Updated:
2016-11-23 07:28:50
Beautiful, big and bold. The new Galaxy Note5 and Galaxy S6 edge+ flagship smartphones that we saw and touched in New York recently, are now officially in Malaysia. Samsung continues to bet on the big format screen, a segment it pioneered and dominated si...
0%
thestar.com.my
Updated:
2016-11-23 07:28:50
In 2011, when just about every smartphone maker was focused on making slimmer and smaller devices Samsung bucked the trend by introducing the rather large Galaxy Note...
Good Great camera, improved design, excellent screen, cool S Pen features...
Bad No SD card slot, fingerprint magnet...
0%
unbox.ph
Updated:
2016-11-23 07:28:50
Samsung's Note series of smartphones have always been an oddball in the tech world. When it was first released, people quite literally tried to wrap their hands around the idea of a big-screen phone with a stylus. And each year, people have (begrudgingly)...
Bottom line The Galaxy Note 5 is unquestionably one of the best phones that Samsung has ever made in the series, though not everybody will like where the Note family of devices are going. The pen-toting, big screen phablet that was previously a niche product for the...
0%
unbox.ph
Updated:
2016-11-23 07:28:50
A few days ago we gave you our thoughts on the Galaxy Note 5 as it was announced by Samsung, and today we'll be giving you a short video overview of the Note 5, and what we think of it. To say that there's a lot riding on the Note 5 is an understatement o...
0%
unbox.ph
Updated:
2016-11-23 07:28:50
After all the leaks, Samsung's newest entry to its big-screen phablet family is finally here. The Korean electronics firm officially took off the wraps off of its newest phablet at New York last night, and this morning we're taking a closer look at their...
0%
techpinas.com
Updated:
2016-11-23 07:28:50
I made this post for all of my friends and readers who own a Samsung Galaxy Note 4 and are now faced with the dilemma of whether they should upgrade to the recently announced Samsung Galaxy Note 5 or not...
0%
mobiletechpinoy.com
Updated:
2016-11-23 07:28:50
Back when the original Samsung Galaxy Note was launched, it gave birth to a whole new device category: the phablet. Fast forward to today and the flagship Galaxy Note series continues to set the bar for premium phablets, and as a previous owner of the ori...
0%
hardwarezone.com.ph
Updated:
2016-11-23 07:28:50
I'll cut to the chase. At a press event today at New York City, Samsung has announced the Galaxy Note 5 and Galaxy S6 Edge+, two of the best kept secrets (not!) in the smartphone industry.More importantly (and impressively), like what I've deduced earlier...
Bottom line Hands-on: Samsung Galaxy Note 5The best big-screen smartphones money can buyI'll cut to the chase. At a press event today at New York City, Samsung has announced the Galaxy Note 5 and Galaxy S6 Edge+, two of the best kept secrets (not!) in the smartphone...
0%
hardwarezone.com.my
Updated:
2016-11-23 07:28:50
We'll cut to the chase. At a press event today at New York City, Samsung has announced the Galaxy Note 5 and Galaxy S6 edge+, two of the best kept secrets ( not! ) in the smartphone industry.More importantly (and impressively), like what we've deduced ear...
Bottom line Hands-on: Samsung Galaxy Note 5 The best big-screen smartphones money can buyWe'll cut to the chase. At a press event today at New York City, Samsung has announced the Galaxy Note 5 and Galaxy S6 edge+, two of the best kept secrets (not!) in the smartphon...
0%
vernonchan.com
Updated:
2016-11-23 07:28:50
As expected, Samsung unveiled its latest big format smartphones – Galaxy Note 5 and S6 edge+ – at its Samsung Galaxy Unpacked 2015 event in New York. The two devices look to continue Samsung's leadership in the big display segment.According to Samsung, th...
0%
hungrygeeks.ph
Updated:
2016-11-23 07:28:50
Finally, Samsung uveiled the successor to the popular Note 4 Phablet. The Samsung made the announcement of the Galaxy Note 5 in New York where it now follows Samsung Galaxy S6, S6 Edge and its edged twin the S6 Edge+ with Gorilla Glass in front and at the...
0%
vernonchan.com
Updated:
2016-11-23 07:28:50
Samsung is all set for the big unveil of its flagship phablet – Galaxy Note 5, which will be taking centre stage at the Samsung Galaxy Unpacked 2015 event in New York. The Korean smartphone giant is also set to reveal the Galaxy S6 edge+ and a mystery tab...
0%
eyes4tech.com
Updated:
2016-11-23 07:28:50
As of yet, there has been no official development news on the Samsung Galaxy Note 5. It is too early, there hasn't been any significant development on Android operating system since the Note 4 came out either. However, assuming on the processors that are...
0%
techradar.com/au/
Updated:
2016-11-24 06:21:48
The Samsung Galaxy Note 5 is a large phone that's either a game changer or deal breaker for longtime fans of the Android phablet, now that it has a premium look and feel.Its 5.7-inch display, super-fast processor, improved camera and S Pen stylus are jo...
Good Slick glassbacked design, Recordbreak specs, Stunning camera quality, Handy S Pen stylus...
Bad Expensive, No microSD card slot, No removable battery, Limited to a few countries...
Bottom line The Samsung Galaxy Note 5 requires two hands and a pile of cash, but it's the best Android phone with a large screen, a stylus and an accurate camera. Just don't look for it to have a microSD card, removable battery – or availability outside the US...
90%
wovow.org
Updated:
2016-12-22 14:48:21
Samsung announced yesterday (13/08) the Galaxy Note 5, its newest phablet bearer of useful pen stylus S Pen. The device has many similarities with the flagship presented by South Korea even in March this year, ranging from the design to the chipset used i...
Bottom line Share the post "Samsung Galaxy Note 5: The first benchmarks are excellent"FacebookTwitterGoogle+LinkedInE-mailFacebookTwitterGoogle+Share...
0%
expertreviews.co.uk
Updated:
2017-01-21 01:35:49
At the time, I managed to get hold of one via Mobile Fun, so I've put it through all our usual tests to see what you're missing out on, whether it's worth waiting for, or whether you should just go for the S6 Edge+ instead.At the time, I managed to get h...
Bottom line A beautiful screen and excellent performance, but the Note 5 is trickier to hold than its curved edge sibling...
80%
devontechsupport.com
Updated:
2017-05-13 07:42:32
Update: TheSamsung Galaxy Note 5 replacement is almost here, and it's said to be called the Galaxy Note 7, not the Galaxy Note 6. Here's what we think of the current S-Pen-equipped Android phone.The Samsung Galaxy Note 5 is a phone that's either a game ch...
Good The Galaxy Note 5 combines productivity and polish for the first time for anyone who wants to wield and S Pen and a giant, glass-backed smartphone simultaneously. It has a large 5.7-inch display, yet feels less slippery than the iPhone 6S Plus. This phabl...
Bad You're going to pay top dollar for this category-leading phablet. And yet, at no price will you be able to simply pop in a microSD card for extra storage or pony up for the 128GB version. There is none. The same goes for changing out the battery, like you...
Bottom line The Galaxy Note series has never been inexpensive. And now its aesthetics match the price, thanks to a glass back that feels excellent in two hands. Be careful of what you wish for, though. There's no microSD card slot or removable battery anymore. Power...
0%
gizmodo.co.uk
Updated:
2017-05-14 08:22:46
The original smartphone-with-a-stylus is all grown up. It's easily the best smartphone Samsung has ever made, and it looks and feels the part.This is the US review for the Galaxy Note 5. As we're sure you are aware, at time of publish the phone is not con...
Bottom line If you refuse to settle for something that's not absolutely the best in terms of just the sheer amount of tech packed into a pocket computer – then yep, you certainly should. But if you're a more reasonable smartphone connoisseur and can get by with somet...
0%
filipinotechaddict.net
Updated:
2017-05-16 02:39:17
Samsung Philippines gathered the local media and bloggers to get the first look at the Samsung Galaxy Note 5. So here's our first impressions!Samsung Galaxy Note 5:Based on the looks alone, it looks like an oversized Samsung Galaxy S6. But there are notic...
0%
techadvisor.co.uk
Updated:
2017-06-29 03:15:29
Samsung on Tuesday unveiled its new Note 7 phablet , which will be a fantastic upgrade over the Note 5. We look at some of the key differences between Galaxy Note 5 and Galaxy Note 7 in our Note 5 vs Note 7 comparison. Note that in this article we are me...
Bottom line The Note 7 at first glance appears to be an expensive upgrade, but this may not bother you if you're getting it on a contract - which will be possible, unlike with the Note 5. If you're prepared to pay the money it's a fantastic upgrade, with phenomenal p...
0%
techadvisor.co.uk
Updated:
2017-07-07 02:23:31
Last month Samsung updated its flagship phablet with the Note 5 , but what's the difference between Note 4 and Note 5, and is the new Galaxy Note worth the upgrade? We find out. Also see: Note 3 vs Note 4 . A fundamental difference between Note 4 and Not...
Bottom line With significantly improved performance, a more user-friendly fingerprint scanner and S Pen stylus, and the premium glass-and-metal design, we see no reason why you would choose the Note 4 over the Note 5 given the very similar pricing. However, you may f...
0%
v3.co.uk
Updated:
2017-07-12 02:09:20
The Galaxy Note 5 wasn't made available in the UK, but the popularity of Samsung's Note series means it's only fair to compare like for like. So we've pitted the Galaxy Note 5 against the Galaxy Note 7 to see which comes out on top. Design Galaxy Note 7...
Bottom line Even on paper it's hard to pick a clear winner between the Galaxy Note 5 and Note 7. Both feature impressive internals, cameras and QHD screens. The Note 7 does win out when it comes to looks, storage and forward-thinking biometric security features. The...
0%
hardwarezone.com.my
Updated:
2017-11-01 03:46:43
Which smartphone flagship from 2015 (and continuing into 2016) has the best camera of them all? we've rounded up the Apple iPhone 6s Plus, Google Nexus 6P by Huawei, LG V10, Samsung Galaxy Note5 and the Sony Xperia Z5 Premium and pit their cameras against...
0%
hardwarezone.com.ph
Updated:
2019-11-14 18:35:40
Smartphones are one of the most competitive consumer markets out there, especially at the high-end where manufacturers get to showcase their latest and greatest research and development and most luxurious designs. We've rounded up six of the best flagship...
0%
techpinas.com
Updated:
2019-11-14 18:35:49
Details about the upcoming flagship phablets from both Samsung and Huawei have started to surface online. Earlier this week, supposed CAD renders of the Samsung Galaxy Note 5 - the 2015 phablet superseding last year's handsome Note 4 - were uploaded onli...
0%
phonearena.com
Updated:
2016-11-05 10:36:31
Samsung's Galaxy Note phablet is growing up this year. It's got a new curved-edge screen, new higher-precision (to say nothing of waterproof) S Pen, and even a new name, joining the earlier Galaxy S flagships as part of Samsung's club-7. As the latest ha...
Good Waterresistance is great to have, and a waterproof S Pen even better, The Galaxy S7's 12MP camera absolutely shines, Samsung's latest Android UI is a step in the right direction towards usability, Return of microSD give the Note 7 capacity to spare, Flat...
Bottom line There are so many things the Note 7 does better than the Note 5, or offers features wholly missing on last year's model, that it's difficult to point to one main selling point for the new Note.Maybe the biggest downside – and this is a huge matter of pers...
0%
androidauthority.com
Updated:
2016-11-05 10:36:31
Until now, if you were looking for a high-end large display smartphone from Samsung, your choice was limited to the Galaxy Note series. However, that all changed last year, with the availability of the Galaxy S6 Edge+ . In 2016, Samsung adopted a differen...
0%
androidauthority.com
Updated:
2016-11-05 10:36:31
Last year, LG announced its brand new V series of smartphones in their latest attempt to capture the premium smartphone market. The first of the series was dubbed the LG V10 , and the new flagship gave LG fans a great alternative to the LG G4 , complete w...
0%
dxomark.com
Updated:
2016-11-05 10:36:31
Billed as a ‘Phablet' – a phone/tablet hybrid – Samsung Galaxy Note devices have been very popular with consumers looking for an all-in-one solution. Launched alongside the Samsung Galaxy S6 Edge Plus smart phone, the new Galaxy Note V is a very similar p...
Good Good exposure and dynamic range in most lighting conditions,        Very good white balance,        Very good detail preservation in good lighting conditions,        Vivid, pleasant and realistic color in most lighting conditions,        Good flash perfor...
Bad Ringing strongly visible,        Noise noticeable in blocks of color,        Some autofocus failures in macro mode...
86%
steves-digicams.com
Updated:
2016-11-05 10:36:31
The Galaxy Note 5 smartphone camera records images of a high quality with its 16MP of resolution rear-facing camera, and its 5.7-inch display screen is one of the sharpest you'll find on a smartphone. The camera offers both manual control and fully automa...
Good Image quality is very good, especially in good lighting, versus other smartphone cameras, 16MP of resolution in a smartphone camera is well above average, Secondary/selfie camera offers 5MP of resolution, Extremely fast performance levels, Can record 4K v...
Bad Low light image quality could be better, Some photos occasionally appear overprocessed, This unit is extremely large because of 5.7inch touchscreen, Note 5 is tough to hold while using the camera because of its size and smooth edges, Note 5's buttons cann...
Bottom line While the Samsung Galaxy Note 5 smartphone may be best known for its S Pen stylus and its large, high-resolution display screen, its impressive camera should be under consideration for top billing too...
0%
phonearena.com
Updated:
2016-11-05 10:36:31
When it comes to the phablet domain, Samsung's Galaxy Note smartphones have consistently been the frontrunners in its class ever since the segment's inception. This year's latest iteration, the Samsung Galaxy Note 5, sees a tremendous shift in its design...
0%
lanoc.org
Updated:
2016-11-05 10:36:31
When it comes to the smart phone market, I think we can say that the Samsung Galaxy line launching a new phone makes waves similar to the new iPhone launches. They have a large portion of the Android market. I've been lucky enough to have the chance to te...
Bottom line As a bigger guy I have always been a fan of the Galaxy Note series. Not only does the larger size fit my hands better, but typically the larger phone has taken advantage of its size with features like a larger battery capacity. This generation was no dif...
0%
androidauthority.com
Updated:
2016-11-05 10:36:31
Over the past few years, Samsung has followed a release cycle featuring two major flagships, under the Galaxy S and Galaxy Note monikers. Apart from the obvious difference in size, there has always been some separation in design, build quality, and featur...
Good Great aesthetic with curves on the back for small bump up in handling, Stellar Quad HD display, Wonderful performance, 4GB RAM, Fingerprint reader performs very well, FAST charging almost makes up for standard battery size, S Pen streamlined, physically a...
Bad Design is prone to fingerprints and smudges, No removable battery, Battery life could be longer, No expandable storage...
Bottom line The Galaxy Note 5 may not feel like a power user's device anymore, but it takes the best of what the Galaxy S6 offered and brings it to a bigger and better package. The stellar display is even better at 5.7-inches, the performance is super smooth and reli...
86%
androidauthority.com
Updated:
2016-11-05 10:36:31
When the Nexus 6 was released last year, Google and Motorola took the Nexus line up a notch, bringing the world a powerful Nexus device that was more comparable to its competitors than ever before, though it still lacked in a few areas such as camera, and...
0%
examiner.com
Updated:
2016-11-05 10:36:31
I have long been a fan of Samsung's Note smartphones. When I first used the original I thought it was ground breaking. The Note 2 was great as well an improved on some of the features of the original. Then came the Note 3, which was rather great also, the...
80%
techwelike.com
Updated:
2016-11-05 10:36:31
I've had the Samsung Galaxy Note 5 for quite a while. I've been using it as one of my main phones. Based on the hands-on time I had with it at launch, and my experience with other Notes, I had an idea what to expect. There were a few changes to the build...
Bottom line The Galaxy Note 5 has become one of my daily drivers. I'm not sure if I use it more for work or play since I do use it for note-taking and social media, but I also use it for pictures and doodling when bored. I recommend this phone if you: enjoy la...
0%
androidguys.com
Updated:
2016-11-05 10:36:31
Without question, the new Galaxy Note 5 put aesthetics ahead of all other features. This isn't necessarily a bad thing, as it really is one of the best looking phones of 215, if not the best. Off the top of my head, I cannot think of one other device that...
80%
91mobiles.com
Updated:
2016-11-05 10:36:31
“Samsung's latest offering in its Note range rightfully carries over the title of king of phablets from its predecessor”Samsung's latest flagship, the Galaxy Note5 (unboxing | first impressions) looks like the best smartphone your money can buy, at least...
Good Premium looks, Great display, Improved S Pen capabilities, Impressive snappers, Loaded innards...
Bad Slippery design, Nonexpandable storage, Average battery life...
Bottom line Carrying the sticker price of Rs 53,900, the Samsung Galaxy Note5 sits in the high-end spectrum of the smartphone market. However, it's not the lone warrior in this segment, as it's competing against its very own siblings, Apple's offerings along with a f...
80%
talkandroid.com
Updated:
2016-11-05 10:36:32
Back again for a release to finish out the year is the Galaxy Note 5. What started with a then-gargantuan 5.3-inch display and much skepticism turned into a highly profitable series for Samsung, selling millions of units monthly. Consumers and critics nev...
Bottom line The fall season is dominated by Apple introducing the new iPhone and its larger companion. This year is different as Samsung hosted an Unpacked event a few weeks before Apple's newest handsets were made public, and then released the Galaxy Note 5 right ar...
0%
anandtech.com
Updated:
2016-11-05 10:36:32
The Galaxy Note line has long been one of Samsung's greatest assets in the mobile market. While other Android OEMs have made phablets before, Samsung was pretty much the first OEM to ship a high-end device in this segment. Although other Android OEMs have...
0%
phonearena.com
Updated:
2016-11-05 10:36:32
Danger, danger, big screens incoming! The new Apple iPhone 6s Plus and Galaxy Note5 are poised to become the most talked-about phablets for the foreseeable future, so we are left with no choice but to stage a cage fight between these two juggernauts of t...
0%
91mobiles.com
Updated:
2016-11-05 10:36:32
“The Galaxy Note5 is a versatile shooter, impressing with its quality across a variety of situations”Even after all these years, the rivalry between Apple and Samsung continues in the flagship space. While the Cupertino giant tries to offer a superior use...
0%
the-gadgeteer.com
Updated:
2016-11-05 10:36:32
Samsung's newest top-end smartphone is the Samsung Galaxy Note 5. How much has it evolved since the Samsung Galaxy Note 4 was introduced last year? Should Note 4 users consider upgrading? Those are just a couple of the questions that I'll answer in this r...
Good Wireless charging, Spring loaded stylus, Fingerprint scanner works great!...
Bad Slippery, No micro SD slot, No replaceable battery, IR blaster feature removed...
Bottom line The Samsung Galaxy Note 5 is currently Samsung's newest and most expensive device. It's been upgraded to have a more premium look and feel that is in line with Samsung's S6 and S6 Edge phones. But when it comes down to it, now that the Note 5 no longer ha...
0%
techspot.com
Updated:
2016-11-05 10:36:32
Samsung essentially started the large phone craze with their first Galaxy Note. It was an interesting device, combining a large display with a stylus in an unwieldly body, and many reviewers felt that the device's size would lead to poor sales. Fast forw...
Good Excellent, premium design crams a beautifully large display into a manageable body. Performance and camera are just as good as the Galaxy S6. The stylus experience is responsive and refined.
Bad The extra size comes at a hefty cost. No expandable storage or removable battery in a phone designed for power users.
85%
androidauthority.com
Updated:
2016-11-05 10:36:32
If you've been listening in on our Android Authority Podcast or following the web, you'll know that I've lamented on more than one ocassion the fact that Samsung weren't bringing the Galaxy Note 5 to Europe . As someone who has owned every Galaxy Note sma...
Bottom line When Samsung announced the Note 5, many people reacted by bemoaning the lack of removable battery and expandable storage and saying the Note 5 wasn't a real Galaxy Note device. As I say though, you can never judge a handset by the specs list and the Note...
0%
phonescoop.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note, now in its fifth generation, is the quintessential big-screened Android phone. If you want a large, powerful, classy handset that comes with a stylus, the Note 5 is the only one to get. Note: Since the Galaxy Note 5 is mostly ide...
Bottom line The Note 5 is one of those phones that puts its money where its mouth is; it delivers the goods. Samsung did a great job in designing and building a high-end smartphone that performs well in nearly every way. The hardware is fantastic, the display is incr...
90%
phonescoop.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note, now in its fifth generation, is the quintessential big-screened Android phone. If you want a large, powerful, classy handset that comes with a stylus, the Note 5 is the only one to get. Note: Since the Galaxy Note 5 is mostly ide...
Bottom line The Note 5 is one of those phones that puts its money where its mouth is; it delivers the goods. Samsung did a great job in designing and building a high-end smartphone that performs well in nearly every way. The hardware is fantastic, the display is incr...
90%
phonearena.com
Updated:
2016-11-05 10:36:32
Samsung has seemingly taken to heart the ever-rumbling complaints about their plasticky flagships, and has quietly been working towards a total overhaul of its phone line towards thin, premium and classy-looking handsets. The newest Note5 phablet is no e...
0%
recombu.com
Updated:
2016-11-05 10:36:32
Samsung Galaxy Note 5 Hands-On Review @ IFA 2015: We're still holding out for UK availability, but in the meantime IFA gave us the opportunity to go hands-on with Samsung's biggest and brightest handset yet.Say what you will about Samsung's design aesthet...
Good Stunning design, Killer screen, Excellent camera...
Bad Expensive, Unconfirmed for the UK, Fingerprint magnet...
Bottom line There's a lot to love about the new Samsung Galaxy Note 5, primarily thanks to its killer hardware, beautiful design and unique feature set, but locking away the battery and storage will sting many long-time Note fans.Add to that top-tier pricing of betwe...
0%
gottabemobile.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note 5 is hands down the best Galaxy Note ever released. In fact, it's the best Android smartphone, period.While the Galaxy Note 5 does have a few compromises to go along with the new design, it's Samsung's most premium smartphone so fa...
Good Unbeatable 5.7-inch 2560 x 1440 Quad-HD Display, 16 Megapixel Camera that's great for beginners & advanced enough for photography enthusiasts, Completely revamped all-aluminum and glass design, Smaller than the Galaxy Note 4, easier to hold and use, Fast...
Bad No micro-SD slot to expand storage, No removable or replaceable battery, Smaller battery than last years Note 4...
Bottom line In closing, all that really needs to be said is that the Samsung Galaxy Note 5 is essentially the best Android smartphone available right now. It has all the makings and features to be a device everyone should want to own, it has one of the best screens a...
0%
phandroid.com
Updated:
2016-11-05 10:36:32
Four years ago, Samsung gave “phablets” their mainstream debut with the original Samsung Galaxy Note. Now, almost every high-end smartphone is approaching the “phablet” category. Simply being big is no longer good enough. The Samsung Galaxy Note 5 include...
Good Best camera on the market, Gorgeous display, Beautiful design, S Pen works great, Performance is snappy...
Bad Speaker is poorly placed, Battery life could be better, Slippery without a case, No IR blaster...
Bottom line The Galaxy Note 5 is the best Note Samsung has ever made. It has all the great features we've come to expect from Samsung. Some people will miss features like the IR blaster, but the pros far outweigh the cons. Note to self: the Note 5 is a great phone...
90%
droid-life.com
Updated:
2016-11-05 10:36:32
Late last year I was sitting in my car playing with my tiny iPhone 5c. I had just finished reviewing the Sony Z3v and it dawned on me. I missed Android . I started messaging with everyone at Droid Life and within a few minutes I decided I was going to swi...
0%
droid-life.com
Updated:
2016-11-05 10:36:32
No time for the pageantries, let's cut straight to the chase. The Galaxy Note 5 is the best Note device Samsung has released up to this date. Featuring a completely reworked design in addition to top tier specifications, if a big phone is something you wa...
Bottom line Phones like the Galaxy Note 5 make reviews very easy. As a daily driver, there is not much to complain about, with the exception of no microSD card slot and no removable battery – both of which came on the Galaxy Note 4. If you can live without those two...
0%
androidpolice.com
Updated:
2016-11-05 10:36:32
The Galaxy S6 edge+ is a large Galaxy S6 edge. If you want this phone distilled to its essence, there it is. It is derivative. That is its sole reason for existing, and if that is the bar to meet, the Galaxy S6 edge+ meets it with unforgiving literalness...
0%
androidandme.com
Updated:
2016-11-05 10:36:32
The original Samsung Galaxy Note was the subject of criticism and jokes when it debuted in 2011. Its 5.3-inch display was substantially larger than most phones at the time — especially the popular iPhone and its 3.5-inch screen. In the time since, though...
0%
notebookcheck.net
Updated:
2016-11-05 10:36:32
The modern pen and paper. Who needs college-ruled paper and lead pencil when the Galaxy Note 5 does it all? The Note 5 may be a great successor to the Note 4, but don't throw away that classic notepad just yet...
Good Brighter and more accurate Super AMOLED 1440p display, Thinner and lighter than Galaxy Note 4, Push-button feature works without issues, Metal edges and corners; Solid construction, High-performance Exynos 7420 SoC with 4 GB RAM, Good outdoor usability;...
Bad Non-removable battery, No Dual-SIM support, IR support removed, MHL support removed, MicroSD support removed, No USB Type-C, Plastic back cover, S Pen is uncomfortable for extended use, Same throttling issues as the Galaxy Note 4, Unimpressive speaker...
Bottom line In Review Samsung Galaxy Note 5 SM-N920AIs the Galaxy Note 5 worth the upgrade if you already have a Note 4 or Galaxy S6? The push-button S Pen is genuinely ergonomic and more than just a novelty feature, while the brighter and more accurate display will...
89%
booredatwork.com
Updated:
2016-11-05 10:36:32
I have spent slightly over a week playing around with the new Samsung Galaxy Note 5, and it's obvious that Samsung pulled out all the stops to hold its top spot, as the king of Phablets. The redesigned body takes a page from its galaxy S cousins incorpora...
0%
hothardware.com
Updated:
2016-11-05 10:36:32
Samsung has done very well with a couple of key design elements in their previous smartphone offerings, curved displays and the larger format Galaxy Note line. The Galaxy Note series has done especially well for the brand, with a user base that doesn't mi...
0%
phonescoop.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note, now in its fifth generation, is the quintessential big-screened Android phone. If you want a large, powerful, classy handset that comes with a stylus, the Note 5 is the only one to get. Body If you were surprised by the Note 5 wh...
Bottom line The Note 5 is one of those phones that puts its money where its mouth is; it delivers the goods. Samsung did a great job in designing and building a high-end smartphone that performs well in nearly every way. The hardware is fantastic, the display is incr...
90%
phonearena.com
Updated:
2016-11-05 10:36:32
Last year, the Samsung Galaxy Note 4 managed to receive universal acclaim for its muscular specs sheet and rich feature set. Months before it, the LG G3 caught technological enthusiasts' attention for having the first Quad-HD resolution display on a mobi...
0%
phonearena.com
Updated:
2016-11-05 10:36:32
With the Galaxy Note5, Samsung vows to continue its ongoing crusade in the land of premium design, where it reserved itself a place with the snazzy Galaxy S6 and S6 edge earlier this year. Yet needless to say, there's more to the brand new Galaxy Note ha...
0%
engadget.com
Updated:
2016-11-05 10:36:32
Samsung's pen-toting Galaxy Note series has never been for everyone, and still isn't, but the latest iteration, the Note 5 , might just be refined enough to change a few minds. Though the fifth-generation version has a large 5.7-inch, QHD screen, it's act...
0%
computerworld.com
Updated:
2016-11-05 10:36:32
A funny thing has happened over the past few years: As plus-sized smartphones have become more common, they've also started to feel less big.It sounds almost paradoxical, I realize -- but when you stop and think about it, it actually makes a lot of sense...
Good Sleek and attractive design, premium materials, curved back creates better ergonomics than regular Galaxy S6, excellent and spacious display, exceptional camera, easytouse fingerprint sensor, good stamina, supports Fast Charging, wireless charging and new...
Bad Large form can be awkward to use and uncomfortable to carry, user interface less polished and attractive than Google's core Android OS, apps and Web pages frequently refresh after brief periods of inactivity, lacks removable battery and SD card slot prese...
Bottom line As I mused in a blog earlier this week, it really feels like the Note 5 is the true Samsung flagship of the year -- not just a bigger model of the Galaxy S6, but a more refined and complete version of the phone.It has all of the same high points as its sm...
0%
wired.com
Updated:
2016-11-05 10:36:32
You can't beat these displays, or these cameras. Samsung's learned how to make beautiful hardware. Big phones are best phones.Bloatware is still hanging around. These things are fingerprint magnets. Beauty don't come cheap.Phablets are dead. Long live hug...
0%
infoworld.com
Updated:
2016-11-05 10:36:32
Last year, Apple took away Samsung's key size advantage with the bigger, better-quality iPhone 6 lineup . This winter, Samsung struck back with the top-notch Galaxy S6 lineup. Now, a couple weeks before Apple's follow-up iPhones are due to be announced, S...
68%
networkworld.com
Updated:
2016-11-05 10:36:32
A funny thing has happened over the past few years: As plus-sized smartphones have become more common, they've also started to feel less big.It sounds almost paradoxical, I realize -- but when you stop and think about it, it actually makes a lot of sense...
Good Sleek and attractive design, premium materials, curved back creates better ergonomics than regular Galaxy S6, excellent and spacious display, exceptional camera, easytouse fingerprint sensor, good stamina, supports Fast Charging, wireless charging and new...
Bad Large form can be awkward to use and uncomfortable to carry, user interface less polished and attractive than Google's core Android OS, apps and Web pages frequently refresh after brief periods of inactivity, lacks removable battery and SD card slot prese...
Bottom line As I mused in a blog earlier this week, it really feels like the Note 5 is the true Samsung flagship of the year -- not just a bigger model of the Galaxy S6, but a more refined and complete version of the phone. It has all of the same high points a...
0%
engadget.com
Updated:
2016-11-05 10:36:32
For a while there, companies like Palm and Microsoft insisted that the mark of a serious smartphone was the ability to write on it with a stylus. The industry seemingly changed its mind with the advent of capacitive touchscreens, and the stylus became som...
Good Amazing screen, Top-tier performance, Much-improved S Pen experience, Greatcamera...
Bad Grabbing the S Pen takes an extra step, Some will miss the microSD slot, Far pricier than similar phones...
Bottom line Samsung's Galaxy Note series has never been for everyone, but the Note 5 just might change some minds. It's the smallest, most comfortable version of the phablet to date, and thoughtful software tweaks make the S Pen feel way less gimmicky. A great scree...
91%
Pocketnow.com
Updated:
2016-11-05 10:36:32
At a glance, you could be forgiven for mistaking the Galaxy Note 5 for its smaller sibling the Galaxy S6 – and that's no accident.The Galaxy Note 5 marks the company's second major attempt to bring its large-format phablet into the mainstream, at least in...
Good Premium hardware design with outstanding fit and finish,  Stunning display,  Best-in-class camera,  S Pen makes for a one-of-a-kind smartphone experience...
Bad No MicroSD expansion, despite storage-hungry features like 4K and RAW capture,  Merely average endurance and no removable battery,  Sluggish advancement in pioneering features like Multi Window...
Bottom line That's no small amount to pay for a smartphone, especially in the current climate of plummeting handheld prices . So the question is: does the Note 5 deserve such an exorbitant pile of dollars? To some longtime fans of the Note family, the answer will...
91%
phonearena.com
Updated:
2016-11-05 10:36:32
It's not even September yet, but things are surely heating up as we eventually get into the thick of things with the upcoming holiday season. After having such a rousing hit with its two premium offerings from earlier the year, Samsung isn't wasting any...
0%
phonearena.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note5 is the new kid on the phablet block: a 5.7-inch phone that showcases the best of Samsung's innovation including the latest Super AMOLED panel and a Samsung Exynos-branded system chip. It's only natural that it gets compared to th...
0%
newatlas.com
Updated:
2016-11-05 10:36:32
Samsung's latest Galaxy Note launched in the US last week, and we've been putting pen to screen to put it through the paces. Join Gizmag as we review the hot-off-the-press Samsung Galaxy Note 5.The original iPhone set the tone for the modern era of smartp...
0%
yahoo.com
Updated:
2016-11-05 10:36:32
Like their smaller counterparts (the Galaxy S6 and Galaxy S6 Edge), the Note5 and S6 Edge+ come wrapped in glass and metal frames rather than the plastic nonsense Samsung previously used to cover its phones.As noted, both phones' screens measure 5.7 inche...
0%
tomsguide.com
Updated:
2016-11-05 10:36:32
The Galaxy Note 5 is a big-screen dream machine for those looking to do more with their phones. It packs a powerful octa-core Exynos processor and a long-lasting battery, but what sets this phablet apart is its enhanced S Pen, which lets you take notes ev...
Good S Pen adds useful new features, Elegant glass-and-metal design, Stunning display, Fast performance, Takes gorgeous photos...
Bad Pricey, Live Broadcast could use more features, Lacks microSD slot...
Bottom line The Samsung Galaxy Note 5 delivers powerful new pen features, a brilliant display and long battery life in a sleek glass-and-metal design...
90%
phonearena.com
Updated:
2016-11-05 10:36:32
After a year of being on top of the Samsung food chain, the Galaxy Note 4 finally surrendered the throne and got succeeded by the newest S Pen-boasting phablet in the high-end Note lineup. Without the shadow of a doubt, the Note5 can be easily crowned as...
0%
androidheadlines.com
Updated:
2016-11-05 10:36:32
For years, many of us had been asking for Samsung to start using more “premium” materials in their smartphones. Instead of the shiny, glossy plastic that they were using on the Galaxy S4, Galaxy S5, and earlier devices. At the end of 2014 we started seein...
Good The display is still one of the best on a mobile device and Samsung may have that crown for some time, The Galaxy Note 5 is a big phone, but doesn't look or feel like a big phone anymore, No longer a niche. For the past four years, the Galaxy Note line wa...
Bad The non-removable battery might be a no-go for some users. However, we have had pretty great battery life in our time with the device, Lack of expandable storage might also be a no-go for some. As they are used to Samsung offering that, This is a fragile...
Bottom line The Galaxy Note 5 has gone from being just a big phone, to being a mainstream phone that's for everyone. Instead of just filling a niche. Which is important for Samsung, as it opens up the device to more and more users to buy it. The Galaxy Note 5 is t...
0%
slashgear.com
Updated:
2016-11-05 10:36:32
Big, clever, and finally beautiful: the Samsung Galaxy Note 5 has come of age. Heir to the phablet empire Samsung itself created, the Note 5 takes the esteemed features of its predecessor and clads them in a premium package worthy of the equally high-end...
Bottom line If you'll forgive the business metaphor, the Note 4 was the phablet equivalent of a machine-washable suit. Convenient and serviceable, yes, but hardly ranking high when it came to aesthetics. The Note 5, in contrast, has a new designer jacket, but that sl...
0%
pcworld.com_techhive.com
Updated:
2016-11-05 10:36:32
If I could credit Samsung with anything, it's making big phones into a fad for the rest of us. The company basically birthed the idea of a phone-tablet hybrid, and if it wasn't for the Note series, Apple might not have even considered bumping the iPhone u...
Good Long-lasting battery life, Precise S Pen with accompany productivity apps, Bright, beautiful QuadHD display...
Bad TouchWiz makes Android look a little garish and comes with apps you can't delete...
Bottom line The Note 5 boasts a beautiful screen, powerful innards, and suite of helpful productivity apps to accompany the S Pen. If you haven't considered a mega-sized Android phone until now, the Galaxy Note 5 is the best place to start...
90%
greenbot.com
Updated:
2016-11-05 10:36:32
If I could credit Samsung with anything, it's making big phones into a fad for the rest of us. The company basically birthed the idea of a phone-tablet hybrid, and if it wasn't for the Note series, Apple might not have even considered bumping the iPhone u...
Good Long-lasting battery life, Precise S Pen with accompany productivity apps, Bright, beautiful QuadHD display...
Bad TouchWiz makes Android look a little garish and comes with apps you can't delete...
Bottom line At a Glance The Note 5 boasts a beautiful screen, powerful innards, and suite of helpful productivity apps to accompany the S Pen. If you haven't considered a mega-sized Android phone until now, the Galaxy Note 5 is the best place to start...
90%
androidcentral.com
Updated:
2016-11-05 10:36:32
This is the best Galaxy Note to date — and a great overall phone — even with the loss of a couple of major features.Samsung has brought the once-oversized Galaxy Note closer in line with the more traditional Galaxy S line in 2015, and that's not necessari...
Good Great new design, Easier to hold than previous Notes, Fantastic camera, Refined S Pen experience...
Bad Underwhelming speaker, Glass back still somewhat slippery, Seriously expensive, May cause Galaxy S buyer's remorse...
Bottom line Samsung has made a new Galaxy Note that appeals to even more people, and if you're looking for a phone with a big screen, plenty of power and a great camera, you really don't have to look any further. Of course you'll pay a nice heap of cash for it — star...
0%
brighthand.com
Updated:
2016-11-05 10:36:32
Once upon a time, the large-screen smartphone category was dominated by one device: the Samsung Galaxy Note. It was literally the original phablet (not counting the ill-received Dell Streak), and it was the only smartphone north of five inches worth consi...
Good Excellent design, the Note5 looks great, Superb display, S Pen features useful and well implemented, Powerful and stable performance...
Bad Pricey at launch, It's time to move on from USB 2.0, Samsung should have kept the removable battery and microSD card slot...
Bottom line Samsung Galaxy Note5 Note fans will not be disappointed in the Note5. It's big and powerful, with a top-notch design and one of the best displays on the market. It excels at just about everything, and is a leading contender for the best overall smartph...
90%
mashable.com
Updated:
2016-11-05 10:36:32
The Samsung Galaxy Note 5 suffers from a split personality. Samsung says the big-screen phone is meant for power users, but it clearly has improvements — like the beautiful metallic design — that are meant to attract mainstream attention.This isn't necess...
Good Beautiful design, Excellent fingerprint sensor, Outstanding display, Sweet camera, Innovative live-to-YouTube feature...
Bad Inadequate battery life, Slippery exterior, Some power-user features turned off by default...
Bottom line In spite of poor battery life, the Samsung Galaxy Note 5 is a feature-packed phone with a gorgeous design and lots of appeal for both power users and anyone who likes big screens...
0%
bgr.com
Updated:
2016-11-05 10:36:32
Twice a year each and every year, just like clockwork, smartphone reviewers like myself used to look forward to finding new ways to phrase the same exact complaint. The [INSERT NEW GALAXY S OR NOTE MODEL NAME HERE] is a great phone with a stunning display...
0%
theverge.com
Updated:
2016-11-05 10:36:32
When all you have is a stylus, every problem looks like a S NoteSamsung's Note line of phones has always been about three things: a huge screen, outsized performance, and a stylus. But now, with the Galaxy Note 5, two of those three things aren't so speci...
Good Amazing screen, Stylus getting more useful, Great performance...
Bad Can't replace battery, No 128GB option and no microSD expansion, Expensive...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
87%
phonearena.com
Updated:
2016-11-05 10:36:32
Boy what a ride it's been for Samsung so far for the first half of the year! In one fell swoop, they generated enviable amounts of interest in the Android arena when they introduced the Samsung Galaxy S6 and S6 edge earlier this year. And why is that? We...
Good New premium design, Skinnier and lighter than ever, Enhanced S Pen features, Captures amazing photos and videos with its camera, Longer lasting battery, despite the lower battery cell, One of the fastest charging phones around, Updated fingerprint sensor...
Bad No more removable battery, microSD card slot, & IR blaster, Phone feels slippery & it's a fingerprint magnet, No commenting interaction with the YouTube Livestream broadcasting service, Sharp sounding internal speaker...
Bottom line We've dissected every part of the Samsung Galaxy Note5, and not surprisingly, it's still an incredibly advanced device that's untested in the phablet space. Performance alone proves that it's every bit capable of tangling with the other handful of heavy h...
90%
ubergizmo.com
Updated:
2016-11-05 10:36:32
The most anticipated phone of the summer has arrived: the new Galaxy Note 5 has landed, with a new design based on the S6 “metal and glass” design language. It represents a significant update, not only from a hardware perspective, but also from a user exp...
Bottom line I used to think of the Galaxy Note as “the” pen-enabled, large-display, large-battery capacity phone. The Note 5 design is very neat, but it did remove the large-battery capacity of the equation. That said, the Note 5 is easily the best large-display phon...
100%
hothardware.com
Updated:
2016-11-05 10:36:32
We just left Samsung's Unpacked 2015 event in New York City, at which the company unveiled its latest flagship, big-screen smartphones, the Galaxy S6 Edge+ and Note5. Immediately following the on-stage presentations and big reveals, Samsung opened up a de...
0%
androidheadlines.com
Updated:
2016-11-05 10:36:33
Do we have a good one for you today – and I really mean it! This is more or less an overview to compare some of the current flagships with the new Samsung Galaxy S6 Edge+ and the new Galaxy Note 5 . All of these are worthy devices in their own way, but ho...
0%
gottabemobile.com
Updated:
2016-11-05 10:36:33
The Samsung Galaxy Note 5 is finally official and will be available around the globe starting August 21st. This new phone improves on almost every aspect over the original, delivers a beautiful 5.7-inch screen and premium design similar to the Galaxy S6...
0%
mobiletechreview.com
Updated:
2016-11-05 10:36:33
Built in speaker, mic and 3.5mm standard stereo headphone jack.Networking: Integrated dual band WiFi 802.11b/g/n/ac, Bluetooth 4.2 LE and NFC.Software: Android OS 5.1 Lollipop with Samsung TouchWiz software. S Note, Action Memo, Multi-Window and various...
Good Beautiful redesign. Easier to hold. One of the best phone displays on the market...
Bad Gone are the removable battery, microSD card slot and IR blaster. Expensive...
Bottom line The Samsung Galaxy Note 5 is the trimmest and best Note phone yet. The screen is as ever large but the phone's dimensions have become more manageable with each iteration. It's clearly the best looking Note phone; and I haven't met anyone yet who doesn't t...
90%
techguysmartbuy.com
Updated:
2016-11-05 10:36:33
Its been quite some time since we've done a full-fledged written review. This is the perfect time to start back up. Recently Samsung revealed 2 new flagships to end the year out on w/ the Galaxy Note 5 and the Galaxy S6 edge+. They're pretty much the same...
0%
phonearena.com
Updated:
2017-07-05 01:45:50
For the third time in a row now, Samsung is putting out a shiny jewel of a flagship smartphone — a glass-and-metal sandwich with curvy sides, vibrant colors, and very reflective finishes. We are talking about the Galaxy S8 and its bigger variant — the Ga...
Good Beautiful design, Tall display is great for text / Internet browsing / split screen, Has expandable storage, Waterand dustproof, Conventional display (flat, 16:9), Cheaper, S Pen, Frontfacing, hardware home button / fingerprint sensor...
Bottom line Both the Galaxy S8+ and Galaxy Note 5 were built to be the most advanced and most premium-looking handsets that Samsung is capable of producing at their respective times of release. For that reason, the S8+ is a futuristic-looking piece of mobile technolo...
0%
androidauthority.com
Updated:
2017-08-13 03:31:59
Samsung and Apple undoubtedly dominate the global smartphone market and they are responsible for some of the most popular mobile devices out there. There has been no shortage of accusations of copying and “inspiration” from either camp, but with Samsung d...
0%
computerworld.com
Updated:
2017-08-13 03:31:59
Google's Nexus phones have had plenty of good things going for 'em over the years, but camera quality has never exactly been a top focus. At least, until now.With this year's new Nexus 5X and Nexus 6P models, the Big G swears it's turning over a new leaf...
0%
computerworld.com
Updated:
2017-08-13 03:32:00
Following my review of the Moto X Pure Edition, I've heard from a lot of folks asking for more comparisons between it and the similarly sized Galaxy Note 5.Specifically, many readers are wondering just how much better the Note's camera really is compared...
0%
musicphotolife.com
Updated:
2017-08-24 05:27:11
Samsung has outdone themselves this time in this Samsung Galaxy Note 5 and Galaxy S6 edge+ launch campaign.First, they arranged an Unpacked live screening session with us media at a private location.Then, they passed around the actual launch units for an...
0%
bgr.com
Updated:
2017-12-01 06:09:49
Just weeks ago, Samsung launched two stellar flagship phones: the Galaxy Note 5 and the Galaxy S6 edge+ . Although neither phone is likely to improve Samsung's sinking profit margins, they're both worthwhile options for any Android fan in the market for a...
0%
Brand Image Product code Product Stock Price from
Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3000 mAh Black Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3000 mAh Black
(show image)
SM-G928FZKEBTU SM-G928F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black
(show image)
SM-G928FZKABTU SM-G928F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3000 mAh Gold
(show image)
SM-G928FZDEBTU SM-G928F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold Samsung Galaxy S6 edge+ SM-G928F 14.5 cm (5.7") Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Gold
(show image)
SM-G928FZDABTU SM-G928F 0.00
(excl. VAT)
0 (incl. VAT)