location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PD02WHA 2.13 m (84") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02WHA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100014082
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331394922337
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PD02WHA 2.13 m (84") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 120 kg Black
  • - Maximum screen size: 2.13 m (84")
  • - Mounting type: Wall
  • - Minimum VESA mount: 200 x 100 mm Maximum VESA mount: 800 x 400 mm
  • - Height adjustment Cable management
More>>>
Mounting
Maximum weight capacity *
120 kg
Minimum screen size
116.8 cm (46")
Number of displays supported *
1
Maximum screen size *
2.13 m (84")
Mounting type *
Wall
Minimum VESA mount *
200 x 100 mm
Maximum VESA mount *
800 x 400 mm
Ergonomics
Height adjustment
Yes
Height adjustment range
1170 - 1670 mm
Wheels
No
Cable management
Yes
Design
Product colour *
Black
Weight & dimensions
Width
916 mm
Depth
160 mm
Height
1670 mm
Weight
39 kg
Packaging data
Package width
496 mm
Package depth
96 mm
Package height
472 mm
Package weight
40 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Sverige 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)