location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PI3205GL2/93 tablet 17.8 cm (7")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI3205GL2/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI3205GL2/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410731453
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:22
The date of the most recent change of this product data-sheet in Icecat.
Display
Display diagonal *
17.8 cm (7")
Native aspect ratio
16:9
Audio
Built-in speaker(s)
Yes
Camera
Main camera resolution (numeric)
2 MP
Second camera resolution
0.3 MP
Network
3G standards
TD-SCDMA
Performance
Accelerometer
Yes
Battery
Battery capacity *
3000 mAh
Weight & dimensions
Width
194 mm
Depth
110.5 mm
Height
9.7 mm
Weight
230 g
Package width
279 mm
Package depth
157 mm
Package height
40 mm
Package weight
530 g
Packaging content
Quick start guide
Yes
Logistics data
Master (outer) case width
207 mm
Master (outer) case height
47 mm
Master (outer) case gross weight
2.93 kg
Other features
Firmware upgradeable
Yes
Internet connection required
Yes
USB required
Yes
Voice recording
Yes
Case or master carton quantity
5 pc(s)
Display diagonal (metric)
17.8 cm
Height (cm) outer carton
31.2 cm
Lead-free soldered product
Yes
Slideshow
Yes
Battery low indication
Yes
MP3 bit rates
8 - 320 Kbit/s
Keypad lock
Yes
Quantity
1
Package tare weight
150 g
Length (cm) outer carton
21.7 cm
Master carton depth
13.2 cm
Superscroll
Yes
WMA bit rates
5 - 192 Kbit/s
Quantity outer carton
5 pc(s)
Width (cm) outer carton
17.5 cm
Backlight display
Yes