location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Prestige BRL170/50 women's shaver 1 head(s) Trimmer Lavender, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRL170/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL170/50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020054968 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:46:50
The date of the most recent change of this product data-sheet in Icecat.
Philips BRL170/50 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Our most advanced shaving system for your closest shave ever
Our most advanced shaving system for your closest shave ever

The flexing curved blades are 75% more efficient than traditional ladyshave blades*. They sit under the protective foils that follow your contours for your closest shave ever.

Wet & dry use for maximum convenience
Wet & dry use for maximum convenience

For gentle and comfortable use during your shower or bath routine with an anti-slip grip.

Bikini trimmer head and comb to achieve desired hair length
Bikini trimmer head and comb to achieve desired hair length

It includes a bikini trimmer head and comb to trim and shape your more delicate areas.

Multiflex head with dual foils for a better shave
Multiflex head with dual foils for a better shave

Multiflex head with floating foils and flexing neck moves with you to keep optimal skin contact for fewer missed hairs.

Efficiency cap ensures more hairs shaved in a single pass
Efficiency cap ensures more hairs shaved in a single pass

Efficiency cap gently pulls the skin taut, guiding more hair into the shaving foil for a more effective shave.

Soft-touch comfort cushions
Soft-touch comfort cushions

The soft-touch comfort cushions on either side of the shaving head deliver a smooth pass and a gentle touch, especially in curvy areas.

Rechargeable Lithium-Ion battery for 1 hour of cordless use
Rechargeable Lithium-Ion battery for 1 hour of cordless use

Rechargeable Lithium-Ion battery provides 1 hour of cordless use after a 1 hour charge.

Pearl-tip trimmer and safety bars protect from irritation
Pearl-tip trimmer and safety bars protect from irritation

The rounded pearl-tip trimmer and safety bars that lie under the trimmer protect your skin from irritation for a more comfortable shave.

5 min quick charge
5 min quick charge

5 minute quick charge for a full shave.

Battery indicator light shows when charging & battery level
Battery indicator light shows when charging & battery level

Battery indicator light alerts you as to when your shaver is charging and when it needs to be recharged, so you're never surprised by a low battery mid-treatment.

Travel cap and pouch for protection during transport
Travel cap and pouch for protection during transport

Travel cap protects foils during transport and travel pouch provides safe storage.

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Shaving system technologies
Advanced
Blade material
Nickel
Wet & Dry
Yes
Product colour *
Lavender, White
Double foil shaving head
Yes
Protection cap
Yes
Precision trimmer *
No
Facial trimmer *
No
Ice epilation *
No
Interchangeable shaving heads *
Precision
Pouch
Yes
Bikini trimmer head
Yes
Cordless
Yes
Features
Handle(s) features
Ergonomic
Power
Battery recharge time
1 h
Battery technology
Lithium-Ion (Li-Ion)
Fast charging time
5 min
Rechargeable *
Yes
Battery capacity indicator
Yes
Charging time
1 h
Operating time
60 min
Battery low indication
Yes
Motor voltage
15 V
AC input voltage
15 V
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Battery
Battery level indicator
Yes