location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS316-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449113136 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 16000 entries Switching capacity: 32 Gbit/s
More>>>
Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Half duplex
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
32 Gbit/s
Forwarding rate
1.448 Mpps
MAC address table *
16000 entries
Latency (1 Gbps)
3.9 µs
Jumbo frames support
Yes
Jumbo frames
9216
Packet forwarding rate (1 Gbps)
1448000 pps
Packet buffer memory
0.768 MB
Design
Rack mounting *
No
Product colour
Black
Housing material
Metal
LED indicators
Activity, Link, Power, Speed
On/off switch
No
Performance
Buffer size
768 KB
Plug and Play
Yes
Mean time between failures (MTBF)
9041798 h
Power
DC input voltage
12 V
Input current
1 A
Input voltage
12 V
Output current
1 A
Power consumption (max)
8.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Heat dissipation
2873 BTU/h
Weight & dimensions
Width
286 mm
Depth
101 mm
Height
26 mm
Weight
840 g
Packaging data
Package type
Box
Certificates
Certification
CE Mark, FCC Part 15 Class A, IC Class A, RCM, CCC, VCCI, KC
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GS324-100EUS GS324 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GS308P-100PES GS308P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS305-100PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Grey NETGEAR GS305-100PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Grey
(show image)
GS305-100PES GS305-100PES 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308 Gigabit Ethernet (10/100/1000) Grey NETGEAR GS308 Gigabit Ethernet (10/100/1000) Grey
(show image)
GS308-100UKS GS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS308 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS308 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS308-100UKS FS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS305-100UKS FS305 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Grey NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
GS308-100PES GS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS308 Grey NETGEAR FS308 Grey
(show image)
FS308-100PES FS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS305-100PES FS305 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)