location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-3600W scanner ADF scanner 600 x 600 DPI A3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-3600W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-3600W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642794 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:12:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-3600W scanner ADF scanner 600 x 600 DPI A3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plastic Card, Recycled paper, Thick paper, Thin paper
  • - Maximum scan size: 215.9 x 355.6 mm Sensor type: Dual CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 30 W
  • - Internal memory: 512 MB
More>>>
Scanning
Maximum scan size *
215.9 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (colour, A4)
50 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black
Display
LCD
Display diagonal
9.3 cm (3.66")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Daily duty cycle (max) *
5000 pages
Scan to
Cloud, E-mail, FTP, File, HTTP, Image, OCR, PC, USB
Scan drivers
ICA, SANE, TWAIN, WIA
Internal memory
512 MB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Recycled paper, Thick paper, Thin paper
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7, A8
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Security algorithms
EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS
Supported network protocols
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Power
Power supply type *
AC
Power
Power consumption (typical)
30 W
Power consumption (standby)
4.9 W
Power consumption (off)
0.12 W
Power consumption (PowerSave)
2.9 W
Weight & dimensions
Width
255 mm
Depth
355 mm
Height
380 mm
Weight
5.15 kg
Packaging data
Package width
382 mm
Package depth
254 mm
Package height
330 mm
Package weight
6.2 kg
Packaging content
Bundled software
Mac: Brother Control Center 2, ABBYY FineReader Professional Edition, Remote Set-up Windows: Brother Control Center 4, Nuance Paperport 14 SE, ABBYY FineReader v.11 Professional Edition, ABBYY PDF Transformer+, Remote Set-up, BRAdmin Professional 3
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Pallet type
800 x 1200 mm
Logistics data
Products per pallet
32 pc(s)
Country of origin
China
Master (outer) cases per pallet
32 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
222.8 kg
Pallet gross height
14.3 cm
Master (outer) cases per pallet layer
8 pc(s)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-10-23 01:24:41
Uk has collected 9 expert reviews for Brother ADS-3600W scanner ADF scanner 600 x 600 DPI A3 Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2016-10-23 01:24:41
There was a time when scanners were one of the most sought-after peripherals when you bought a new computer. Back then, flatbed and handheld models from the likes of Logitech or Microtek vied for your custom.That was before someone in an engineering team...
Good Speed, Versatile paper handling, Flexible file saving options...
Bad Misfeeds are an issue, Slow for some file formats, Doesn't save scans on the go...
Bottom line Keenly priced for SMBs with loads of physical documents to scan, the ADS-3600W from Brother is equipped with most, if not all, the features a small business might want...
80%
techradar.com/au/
Updated:
2016-10-23 01:24:41
There was a time when scanners were one of the most sought-after peripherals when you bought a new computer. Back then, flatbed and handheld models from the likes of Logitech or Microtek vied for your custom.That was before someone in an engineering tea...
Good Speed, Versatile paper handling, Flexible file saving options...
Bad Misfeeds are an issue, Slow for some file formats, Doesn't save scans on the go...
Bottom line Keenly priced for SMBs with loads of physical documents to scan, the ADS-3600W from Brother is equipped with most, if not all, the features a small business might want...
80%
itpro.co.uk
Updated:
2016-10-27 01:45:01
Brother's ADS-3600W has every document-digitising feature a small or medium-sized business could possibly need. It offers a fast 50ppm scan speed and a generous 50-page ADF - and it will take some stick, with a 5,000-sheet daily duty cycle. Hooking it up...
Good Simple setup, Extensive cloud support, Fast scan speeds...
Bad Can't have wired and wireless networks active simultaneously...
Bottom line Speed and output quality are impressive, as is cloud support – and the price is very tempting indeed, making this our SMB desktop scanner of choice...
100%
itpro.co.uk
Updated:
2020-06-10 03:19:39
Sign up for our daily newsletterSmall businesses dreaming of a paperless office could find Brother's ADS-3600W desktop scanner the ideal solution. Its fast 50ppm scan speed for colour and mono documents means it can digitize your filing cabinets in doub...
Good Outstanding cloud support, Great value, Speedy scans...
Bad Lengthy software installation process...
Bottom line The Brother ADS-3600W is highly recommended for SMBs that want fast, top quality desktop scanning services at a low price. Connection options are extensive, Brother's software bundle makes it highly versatile and cloud support is second to none...
100%
pcmag.com
Updated:
2020-06-10 03:19:39
A sheet-feed, network document scanner, the Brother ImageCenter ADS-3600W ($799.99) offers excellent value, with a solid feature set and strong performance. It's not as elegant, nor is its software as network-friendly, as the Editors' Choice Canon imageFo...
0%