location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticSlim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0269 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485286667
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
  • - Power supply type: USB
More>>>
Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Flatbed scan speed (b/w, A4)
12 sec/page
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Button functions
Programmable, Scan to PDF, E-mail, OCR, Copy
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
1.1
Standard interfaces
USB 1.1
Power
Power supply type *
USB
Input voltage
5 V
Current
0.5 A
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
33 mm
Weight
1.4 kg
System requirements
Minimum storage drive space
1000 MB
Minimum RAM
256 MB
Minimum processor
Pentium
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver
(show image)
0278 550 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)