location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Tek Messenger 17 Inch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tek Messenger 17 Inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBKO show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Tek Messenger 17 Inch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.2 cm (17") Black, Grey, Yellow
  • - Nylon
  • - Brand compatibility: Dell
  • - Cell phone pocket, Document pocket, Key pocket, Tablet pocket
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant, Water resistant
  • - 680 g
More>>>
Spacious messenger for the active professional
Spacious messenger for the active professional

The Dell Tek Messenger is a smart choice for business or pleasure, featuring multiple ways to keep your contents organised and your electronic devices secure. It also provides generous space for a change of clothes, so you can go straight from the office to the gym or airport.

Designed for durability and comfort
Designed for durability and comfort

The Dell Tek Messenger is constructed with durable, lightweight materials to keep your pack feeling light and looking great. The exterior features water-resistant fabrics, a wide shoulder strap and a padded strap pad with breathable mesh that keeps you comfortable by providing air ventilation while you're on-the-go. It is comfortable for over-the-shoulder and cross-body wear. The Dell Tek Messenger also keeps your productivity high by protecting your fragile electronic gear with an adjustable padded laptop sleeve and separate tablet pocket.

Fits Dell 17-inch notebooks and under
Fits Dell 17-inch notebooks and under

The Dell Tek Messenger fits Dell laptops with screen sizes up to 17 inches and is also compatible with Latitude and Inspiron series laptops. The messenger's main compartment features a fleece-lined padded sleeve that fits up to 10-inch Dell tablets.

Convenient accessory storage
Convenient accessory storage

Easily keep phones, keys and other accessories organised and close-at-hand thanks to the messenger's large zipped accessory compartment and internal key clip. Dual side pockets fit larger items like water bottles and umbrellas, while a small outer zipped pocket with soft-touch lining protects sunglasses and phones from scratches. An additional zipped pocket on the back panel comes in handy for document or magazine storage.

Features
Surface coloration
Monochromatic
Compatibility
- Inspiron 13 (7347) - Latitude E5440 - Precision 5510 - Inspiron 15 5000 Series (5567) - Latitude E6440 - Latitude Rugged Extreme 7204 - Inspiron 15 5000 Series (5547) - Latitude E7470 - Precision 7720 - Precision M6800 - Inspiron 14 5000 Series (5447) - Precision 7510 - Latitude E5470 - Latitude E5540 - Latitude 3440 - Inspiron 17 7000 Series (7737) - Latitude Rugged Extreme 7404 - Precision 7710 - XPS 15 (9530) - Latitude 3540 - Inspiron 11 3000 Series (3147) - Precision 3510 - Inspiron 3531 - Latitude E7270 - Precision M3800 - Precision M2800 - Precision M4800 - Latitude E5570 - Latitude E5270 - Inspiron 17 5000 Series (5767)
Maximum screen size *
43.2 cm (17")
Case type *
Messenger case
Features
Material *
Nylon
Product main colour *
Black, Grey, Yellow
Brand compatibility *
Dell
Interior pockets
Cell phone pocket, Document pocket, Key pocket, Tablet pocket
Carrying handle(s)
Yes
Shoulder strap
Yes
Trolley retainer strap
Yes
Protection features
Scratch resistant, Water resistant
Quantity
1
Weight & dimensions
Width
465 mm
Depth
150 mm
Height
320 mm
Weight
680 g
Country Distributor
Polska 1 distributor(s)