location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Bluetooth Mouse-WM615

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Mouse-WM615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-AAIH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063644209
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 508765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:49
The date of the most recent change of this product data-sheet in Icecat.
Mouse
Scrolling directions
Vertical
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
IR LED
Movement resolution *
1000 DPI
Scroll type *
Touch
Scroll
Yes
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Power
Battery technology
Alkaline
Weight & dimensions
Weight
76 g
Packaging content
Batteries included
Yes
Other features
Compatibility
Alienware 15 Alienware M17 Inspiron 11 3000 Series (3147) Inspiron 15 3000 Series (3541) Inspiron 15 3000 Series (3542) Inspiron 17 7000 Series (7746) Inspiron 5448 Inspiron 7348 Latitude (3450) Latitude (3550) Latitude 12 (7204) Latitude 14 (7404) Latitude 3340 Latitude 6430u Latitude 7350 Latitude E5250 Latitude E5450 Latitude E5550 Latitude E7240 Latitude E7250 Latitude E7440 Latitude E7450 Precision M3800 Precision M4800 Precision M6800 Venue 11 Pro (5130) Venue 11 Pro (7130) Venue 11 Pro (7139) Venue 11 Pro (7140) Venue 8 Pro (5830) Vostro 5470 XPS 13 XPS 18 (1820) XPS One 27 (2720)
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)