location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C70-C-1G2 Intel® Pentium® 3825U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C70-C-1G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCSEE-04D011GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:57:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C70-C-1G2 Intel® Pentium® 3825U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® 3825U 1.9 GHz Processor cores: 2
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 10 Home 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:16:02
Uk has collected 5 expert reviews for Toshiba Satellite C70-C-1G2 Intel® Pentium® 3825U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-18 19:16:02
Mixed feelings. Toshiba adds another model to the already pretty diverse segment of the 17-inch notebook category. The C70 uses standard hardware and lacks any noteworthy features. Can the notebook distinguish itself from the competition?...
Good quiet, runs cool, matte display...
Bad which is otherwise unimpressive, PWM (TFT flickering), keyboard, touchpad...
Bottom line All things considered, the Toshiba Satellite C70-C-1FT looks decent enough on paper and produces mostly decent results, but unfortunately it simply fails in many important categories.Other notebooks utilize PWM at much higher frequencies or not at all. A...
70%