location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED WUX6010 Medical Large venue projector 6000 ANSI lumens LCOS WUXGA (1920x1200) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUX6010 Medical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0867C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574634166
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Canon 0867C005 user manual (19.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XEED WUX6010 Medical Large venue projector 6000 ANSI lumens LCOS WUXGA (1920x1200) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black, Silver
  • - LCOS 6000 ANSI lumens
  • - Lamp
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 1016 - 15240 mm (40 - 600") Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 465 W
More>>>
Projector
Screen size compatibility *
1016 - 15240 mm (40 - 600")
Projection distance
1.3 - 29 m
Projector brightness *
6000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
16.78 million colours
Projector brightness (economic mode)
4660 ANSI lumens
Uniformity
88%
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
1.8 cm (0.71")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSHA
Lamp power
340 W
Lamp power (economic mode)
264 W
Lens system
Focal length range
23 - 34.5 mm
Aperture range (F-F)
1.89 - 2.65
Zoom ratio
1.5:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
-15 - 55%
Video
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.3
HDBaseT port
Yes
USB 2.0 ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Remote (IR) output
1
Ports & interfaces
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Features
Noise level (economic mode)
36 dB
Noise level *
40 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product colour *
Black, Silver
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
465 W
Power consumption (standby) *
1.8 W
Power consumption (economy mode)
37 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Width
380 mm
Depth
430 mm
Height
170 mm
Weight *
8.5 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Other features
RS-232C
Yes
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)