location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Advanced BRL130/00 Wet and Dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SatinShave Advanced BRL130/00 Wet and Dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL130/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103756477 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2025 03:47:50
The date of the most recent change of this product data-sheet in Icecat.
Philips BRL130/00 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Battery indicator light
Battery indicator light

Battery indicator light shows when your shaver is charging or has a full or low battery.

Pearl-tip trimmers protect from scratches
Pearl-tip trimmers protect from scratches

The rounded pearl-tip trimmers in front of and behind the shaving foil keep the shaver gliding smoothly over your skin and prevent scratches for a skin-friendly shave.

Floating foil for an even shave
Floating foil for an even shave

The floating foil glides naturally over your curves and contours, maintaining close contact with your skin for an even shave.

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Blade material
Nickel
Wet & Dry
Yes
Product colour *
Blue, White
Double foil shaving head
No
Precision trimmer *
No
Facial trimmer *
No
Ice epilation *
No
Cordless
Yes
Handle(s) features
Ergonomic
Power
Power source
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable *
Yes
Input voltage
8 V
Battery capacity indicator
Yes
Power
Charging time
8 h
Operating time
60 min
Battery low indication
Yes
AC input voltage
8  V
Weight & dimensions
Width
106 mm
Depth
55 mm
Height
185 mm
Weight
203 g
Packaging data
Package width
194 mm
Package depth
218 mm
Package height
126 mm
Package weight
280 g
Packaging content
Cleaning brush
Yes
Battery
Battery level indicator
Yes
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)