location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Toy Soccer Net 2.13m x 1.22m x1.37m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Toy Soccer Net 2.13m x 1.22m x1.37m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138950267
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:45
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Inflatable play center
Product colour *
Black, White
Material *
Vinyl
Proper use
Outdoor
Suitable for outdoor use
Yes
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
2130 mm
Depth
1250 mm
Height
1170 mm
Diameter
36 cm
Thickness
0.27 mm
Weight
2.29 kg
Packaging data
Package width
330 mm
Package depth
300 mm
Package height
80 mm
Package type
Box
Package volume
54000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Inflatable repair kit included
Yes
Packaging content
inflatable ball
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
120 pc(s)
Brand Image Product code Product Stock Price from
Bestway 53353 inflatable toy Bestway 53353 inflatable toy
(show image)
53353 53353
Bestway Inflatable Water Polo Frame Bestway Inflatable Water Polo Frame
(show image)
52123 Inflatable Water Polo Frame