location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Hydro-Force Raft 3.07m x 1.26m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Hydro-Force Raft 3.07m x 1.26m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61066 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138901702 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Number of persons *
4 person(s)
Recommended usage *
Rafting
Type *
Raft
Maximum weight capacity
270 kg
Motor mount *
Yes
Maximum motor power
1000 W
Product colour *
Blue, Grey
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Safety valve
Yes
Built-in grommets
Yes
Number of seats
2 seat(s)
Package type
Box
Features
Intrastat code
89031010
Weight & dimensions
Width
1260 mm
Length
3070 mm
Weight
9.74 kg
Package width
400 mm
Package depth
393 mm
Package height
210 mm
Package volume
37000 cm³
Packaging content
Quantity
1
Oar(s) included
No
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
28 pc(s)
Brand Image Product code Product Stock Price from
Bestway 61110 inflatable boat 4 person(s) Travel/recreation Bestway 61110 inflatable boat 4 person(s) Travel/recreation
(show image)
61110 61110
Bestway Inflatable Hydro-Force Raft 2.28m x 1.21m Bestway Inflatable Hydro-Force Raft 2.28m x 1.21m
(show image)
61064 Inflatable Hydro-Force Raft 2.28m x 1.21m