location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB VGA KVM Console Extender over CAT5 UTP (500 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB VGA KVM Console Extender over CAT5 UTP (500 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV565UTPU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832625 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:36
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Performance
Maximum resolution *
1024 x 768 pixels
Weight & dimensions
Weight
299 g
Packaging data
Package width
88 mm
Package depth
301 mm
Package height
245 mm
Package weight
1.7 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
155 x 75 x 20 mm
Brand Image Product code Product Stock Price from
StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km
(show image)
SV565FXDUSA USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
New Zealand 1 distributor(s)