location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo Beach Tent - Dome - Green/Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Beach Tent - Dome - Green/Yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922486
Category:
Beach tent is a prominent stuff to carry along for an extended recreation at the beach. These tents are similar to other standard tents. A toddler beach tent acts as a sunshade and provides a special shady spot. It protects by from over exposure to sun and heat. Other than beach, you can also use tents at your backyard.
Beach Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:57:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Pavillo Beach Tent - Dome - Green/Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 g/m²
  • - Green, Yellow
  • - 1.1 kg
More>>>
Features
Ground cloth density
100 g/m²
Pockets quantity
1 pockets
Product colour *
Green, Yellow
Minimum order quantity
6 pc(s)
Intrastat code
63062200
Weight & dimensions
Width
2000 mm
Depth
1300 mm
Height
900 mm
Weight
1.1 kg
Packaging data
Package width
555 mm
Package depth
85 mm
Package height
85 mm
Package volume
53000 cm³
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Products per pallet
240 pc(s)
Brand Image Product code Product Stock Price from
Bestway Secura Beach Tent Bestway Secura Beach Tent
(show image)
68045 Secura Beach Tent
Bestway Ramble X2 Tent Bestway Ramble X2 Tent
(show image)
68001 Ramble X2 Tent