location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Disney - Princess Inflatable Pool Φ1.22m x H25cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disney - Princess Inflatable Pool Φ1.22m x H25cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91047
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138908701 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2025 13:06:05
The date of the most recent change of this product data-sheet in Icecat.
Features
Material *
Vinyl
Coloration
Pattern
Pool type *
Inflatable pool
Theme
Disney
Product colour *
Pink
Recommended age (min) *
2 yr(s)
Shape
Round
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
66942138982352
Weight & dimensions
Capacity *
140 L
Diameter
122 cm
Width
1220 mm
Weight & dimensions
Depth
1220 mm
Height
250 mm
Weight
828 g
Thickness
0.19 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
240 mm
Package height
50 mm
Package volume
41000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
360 pc(s)
Minimum order quantity
12 pc(s)