location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips OneBlade Pro QP6520/20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneBlade Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneBlade Pro QP6520/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6520/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103804529 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2025 05:27:27
The date of the most recent change of this product data-sheet in Icecat.
Philips QP6520/20 user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips OneBlade Pro QP6520/20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Lithium-Ion (Li-Ion) 90 min
  • - Number of length steps: 14
  • - Minimum hair length: 0.4 mm Maximum hair length: 1 cm
  • - Wet & Dry
  • - Washable
  • - Black, Silver
More>>>
Performance
Number of length steps *
14
Minimum hair length *
0.4 mm
Maximum hair length *
1 cm
Wet & Dry *
Yes
Washable
Yes
Display type
LED
Design
Product colour *
Black, Silver
Power
Power source *
Battery
Rechargeable
Yes
Battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
90 min
AC input voltage
100 - 240 V
Weight & dimensions
Width
130 mm
Depth
98 mm
Height
200 mm
Weight
254 g
Packaging content
Pouch
Yes
Technical details
Power consumption (max)
5.4 W
Source Testseek summary Average rating
Reviews
Updated:
2017-09-19 02:51:14
Uk has collected 4 expert reviews for Philips OneBlade Pro QP6520/20 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Brand Image Product code Product Stock Price from
Philips OneBlade Pro Trim, edge, shave For any length of hair Face Philips OneBlade Pro Trim, edge, shave For any length of hair Face
(show image)
QP6510/25 Trim, edge, shave For any length of hair Face
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)