location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-NG930 Smartphone Black USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-NG930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-NG930BBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088317861
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-NG930 Smartphone Black USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
  • - Contactless
  • - 5 - 9 V
More>>>
Performance
Charger compatibility *
Smartphone
Power source type *
USB
Charger type *
Indoor
Operating principle
Contactless
Compatibility
Samsung Galaxy S7, Galaxy S7 edge
Design
Product colour *
Black
Power
Input voltage
5 - 9 V
Power
Output current
1000 mA
Weight & dimensions
Width
113.4 mm
Depth
84 mm
Height
87.2 mm
Weight
167 g
Packaging content
Quantity per pack
1 pc(s)
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 12:52:10
Uk has collected 4 expert reviews for Samsung EP-NG930 Smartphone Black USB Indoor and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetnutz.com
Updated:
2019-11-24 12:52:10
Last December we reviewed the Samsung Fast Wireless Charge Pad EP-PN920 which was introduced to coincide with the release of the S6 Edge Plus, Samsung's first device capable of fast wireless charging. Fast forward to the release of the S7 and S7 Edge, we...
0%
neowin.net
Updated:
2019-11-24 12:52:10
Hot on the heels of the Cheotech Iron review , it is time to cover the latest addition to Samsung's fast wireless charging line-up.I received the new model kindly sent by MobileFun in the UK, the Fast Charge Wireless Charging Stand (model code: EP-NG930)...
80%
Brand Image Product code Product Stock Price from
Samsung ETA0U10E Mobile phone Black AC Indoor Samsung ETA0U10E Mobile phone Black AC Indoor
(show image)
ETA0U10EBEC ETA0U10E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)