location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1109w Printer 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro P1109w Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE662A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296968986 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2025 20:17:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Nov 2017
Product end of life date
Bullet Points HP LaserJet Pro P1109w Printer 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Wi-Fi
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 266 MHz
More>>>
Printing
Duplex printing mode
Manual
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
160 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Powersave acoustic emission
6.4 dB
Design
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
370 W
Power consumption (ready)
2.7 W
Power consumption (standby)
2 W
Power consumption (off)
0.6 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Weight
5.3 kg
Country Distributor
Canada 1 distributor(s)