location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN49KU7500 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN49KU7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN49KU7500FXZA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276151304 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UN49KU7500FXZA user manual (27.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UN49KU7500 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 123.2 cm (48.5") LED Edge-Lit LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Motion Rate 120
  • - ATSC
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 400 mm
  • - 58 W
More>>>
Display
Display diagonal *
123.2 cm (48.5")
HD type *
4K Ultra HD
Display technology *
LED
LED backlighting type
Edge-Lit LED
Screen shape *
Curved
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
Motion Rate 120
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123.19 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
ATSC
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Screen mirroring
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, DTS Premium Sound 5.1, Dolby Digital Plus
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Silver, Titanium
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Ambient light sensor
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0.3 W
Power consumption (max)
148 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1094.7 mm
Depth (with stand)
332.7 mm
Height (with stand)
708.7 mm
Weight (with stand)
16.2 kg
Width (without stand)
1094.7 mm
Depth (without stand)
104.1 mm
Height (without stand)
637.5 mm
Weight (without stand)
14.2 kg
Packaging data
Manual
Yes
Package width
1249.7 mm
Package depth
185.4 mm
Package height
721.4 mm
Package weight
21.5 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1680A
Other features
Interactive TV
Yes
Built-in speaker(s)
Yes
Annual energy consumption
108 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 05:17:41
Uk has collected 1 expert review for Samsung UN49KU7500 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Silver, Titanium and the rating is 79 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
79%
Source Review comments Score
4k.com
Updated:
2019-12-03 05:17:41
After first releasing their excellent and well-received 2016 SUHD Premium 4K UHD TV series with HDR recently as a replacement for the 2015 SUHD TVs, Samsung has now also offered up several new 4K UHD TV replacements to the 2015 JU-Series TVs. These are c...
Good Same superb Tizen smart OS as ever, Great display brightness, Excellent upscaling engine, Good contrast, Vibrant colors and realism, Great looking TV...
Bad No full HDR, Lacks Wide Color Gamut, Fewer connectivity ports than last year's models, Contrast could be better, Curvature adds pointless $$ to price...
Bottom line Overall, while we definitely like the KU7500, we also think it doesn't deliver quite the overall value it could for the price that the 55 inch model sells for. The flat screen KU7000 model offers a better value and pretty much identical specs, and if you...
79%
digitalversus.com
Updated:
2018-06-01 09:11:35
We've been back to Boulanger Aubervilliers yet again to test a new UHD TV from Samsung. We'd like to thank all those at Boulanger for their warm welcome. As well as the HU8500 series, Samsung also offers the HU7500, a flat and more traditional UHD mode...
Good Ultra HD resolution, 3840 x 2160 pixels, HDMI 2.0 ports and builtin HEVC decoder, Accurate colours in Cinema mode (average Delta E=3.3), Good contrast ratio (2520:1), Good motion compensation, Two remotes, including one with very practical touchpad, Wider...
Bad Glossy screen susceptible to glare, Edge LED backlighting (risk of clouding), Unbalanced gamma, loss of detail in dark zones...
Bottom line The Samsung UE55H7500 is based on the 2013 F9000 series. The addition of an HEVC decoder, HDMI 2.0 and HDCP 2.2 ports make it UHD/4K compatible straight out of the box. However, with a One Connect box, you can update the F9000, so the difference between t...
80%
gadgetshow.channel5.com
Updated:
2018-06-01 09:11:35
Jon's over at Aardman Studios to test out the latest 4K TVs, including the Samsung 55-inch HU7500 which can put your decade-old TVs to shame in every way imaginable. It packs in a quad-core processor, Samsung's own Smart Hub platform and 40w speakers, but...
0%
digitalspy.com
Updated:
2018-06-01 09:11:36
While we still struggle to get on with the idea of a 4K TV, Samsung really is doing a good job of selling it to us. Unlike 3D, 4K genuinely adds something to the viewing experience. Having had plentiful sets in to test and witnessed the prices continue to...
Bottom line At the moment, Samsung has plentiful 4K sets on offer. We would say the 7500 is all you will ever need. Going curved adds little to the viewing experience, while bringing a much larger cost with it.You can splash out on a more expensive setup, but the dif...
90%
stuff.tv
Updated:
2018-06-01 09:11:36
The UE55HU7500 is also really pretty, but not in the overly showy way you might expect. This is Samsung after all – a company seemingly obsessed with ‘floating' displays and stands that look like Klingon bat'leths .You get nothing so try-hard here. This i...
Good Great picture from SD, HD and 4K, Excellent specs, Upgradeable, Good range of smart features...
Bad Nothing...
Bottom line Open Gallery This is a gorgeous TV that pretty much ticks every box. It's got great features, plenty of connections, decent future proofing and an all-round excellent picture. And it's affordable for 4K, too. In fact, right now, the Samsung UE5...
100%
whathifi.com
Updated:
2018-06-01 09:11:36
Recently we gave our first ever five-star 4K TV verdict to the Samsung UE65HU7500 . That's the big brother to this model. So it wouldn't be much of an exaggeration to say we're expecting great things. What we're really after is great picture performance...
Good Detailed, sharp picture across 4K, HD and SD, Faithful colour reproduction, Good smart interface, Elegant design...
Bad Nothing at the price...
Bottom line We're very impressed by the Samsung UE55HU7500. Its picture looks great across all resolutions and it has plenty of good features.If you're looking to get a 4K TV right now, look no further...
100%
techradar.com
Updated:
2018-06-01 09:11:36
Is this really a step-down 4K TV? Samsung's obsession with curved TVs continues apace and it threatens to become a bona fide product category.But if you're in the camp that thinks curved TVs are for lighthouse owners and victims of marketing, this 55-inch...
Good HEVC/Netflix 4K support, Superb Contrast & colours, All the key apps, 4K MP4 support...
Bad Some motion blur, Soft, looking SD, Picture noise in 3D, Disappointing football Mode...
Bottom line By knocking-off a few quid and retaining both a stunning design and killer picture quality, Samsung has created perhaps the best value 4K TV yet. Drenched in smart TV apps, with two remotes and with a fast-working user interface, the UE55HU7500 is only a...
80%
trustedreviews.com
Updated:
2018-06-01 09:11:36
What is the Samsung UE55HU7500? The UE55HU7500 is the second UHD TV we've seen from Samsung's 2014 TV range, differing from the first one, the Samsung UE65HU8500 , in one glaringly obvious way: it's not curved. So if curves don't do it for you, the HU75...
Good Gorgeous UHD and HD pictures, Spectacularly slim design, Extensive smart TV content...
Bad High input lag could impact gamers, Smart interface can be a little inscrutable, Lights turn off during fades to black...
Bottom line Despite a disappointingly high input lag figure, the UE55HU7500 is another outstanding UHD TV from Samsung, providing a superb flat-screen alternative to the (more controversial?) thrills of Samsung's HU8500 curved UHD range.Next, read our Samsung HU8500...
90%
avforums.com
Updated:
2018-06-01 09:11:36
It is most definitely a sign of the times that the 55-inch Samsung HU7500 carries a recommended retail price only just North of £2,000. That's the sort of money a flagship Full HDTV would have commanded only 2 to 3 years ago so the fact that this is an Ul...
Good Plasma-like screen uniformity, Solid blacks, Perceivable contrast performance is great, Excellent dimming system, Superb scaling & video processing, First rate Smart TV Features...
Bad Occasional motion judders, A teensy bit of haloing...
Bottom line Curveless it might be but that doesn't stop the Samsung HU7500 from looking like a proper high-end TV. The stand, in particular, is all grace and float, whilst the rest of the package is sleek and slender. We do get some bend in the form of the new Smart...
90%
hdtvtest.co.uk
Updated:
2018-06-01 09:11:36
The South Korean manufacturer's Series 7 UHD range is available in three screen sizes: the 48-inch Samsung UE48HU7500, the 55-inch UE55HU7500 (the subject of today's review), and the 65-inch UE65HU7500. Besides the absence of curvature, the HU7500 also la...
Bottom line The Samsung UE55HU7500 builds upon the success of 2013′s F9000 series which helped the South Korean brand catch up to Sony in terms of 4K UHD TV market share within a space of 6 months despite being late to the party. The HU7500′s picture quality isn't ne...
0%
avforums.com
Updated:
2014-08-09 10:52:48
We've already spent some quality time with the 55-inch HU7500, now it's time to see how the 48HU7500 carries the Ultra HD resolution in its smaller chassis. In fact, we absolutely loved this curve-less 4K TV first time around but are the extra pixels wort...
Good Excellent black levels and contrast, Superior dimming system, Colours near perfect, Gorgeous design, Truckloads of smart features, Almost all major VoD & Streaming services present...
Bad Perhaps 48-inches is a tad small for 4K...
Bottom line The Samsung UE48HU7500 is another beautiful looking TV from Samsung. It's simple and understated but it works and the two-tone, gliding base stand complements the bezel and chassis perfectly. You get a choice of remote controls with one that is very smart...
90%
trustedreviews.com
Updated:
2014-08-09 10:52:48
What is the Samsung UE48HU7500? The UE48HU7500 is both the smallest (48-inches) and cheapest (£1,500) UHD TV we've tested to date. Which raises interesting questions about whether UHD/4K really has anything to offer once you get below 55-inch screen sizes...
Good Outstanding UHD picture quality, Good price for UHD, Excellent TV streaming support...
Bad Input lag is rather high, 48-inch screen not as aggressive at showing UHD benefits as large screens, Picture presets could be better...
Bottom line It turns out you really can still appreciate UHD's charms on a 48-inch screen. At least when they're underpinned by the sort of outstanding picture quality foundations offered by the UE48HU7500.Next, read our pick of the Best TVs or read our New TV Buying...
90%
hdtvtest.co.uk
Updated:
2014-08-12 01:06:38
Note: The physical design, on-screen menu, connection ports and remote controls on the Samsung UE-48HU7500 is identical to those found on the larger UE55HU7500, so please refer to that review if you need more details or a refresher.As is the case with mos...
Bottom line While the effectiveness of 4K Ultra HD resolution at such a screen size remains debatable, there's no doubting that the UE48HU7500 is yet another superb LED LCD product from Samsung...
0%
whathifi.com
Updated:
2014-11-07 09:56:18
4K Ultra HD TV isn't exactly new anymore, but we've only awarded the full five stars to a 4K telly very recently. That TV? Samsung's awesome UE65HU7500 , which delivers on the dream of super-sharp 4K without sacrificing the quality of HD and SD. The ove...
Good Beautiful 4K, No sacrifice at lower resolutions, Dynamic, natural pictures...
Bad Price, No swivel on stand...
Bottom line The ultimate value of 4K is, of course, up to you, the end user – but as to whether 4K resolution is even noticeable at 48in, the answer is a resounding ‘yes'. If the size is right for you, we certainly recommend taking the plunge...
100%
expertreviews.co.uk
Updated:
2014-12-13 05:26:42
For this review we tested the 48in model in the HU7500 range, but it's also available in 55in (UE55HU7500), 65in (UE65HU7500) and 75in (UE75HU7500) screen sizes. All models have identical specifications except for their dimensions and power usage. We're c...
Bottom line A great-looking 4K TV at a reasonable price, but you’ll have to put in the work to get the best picture and 3D isn't great...
80%
techradar.com
Updated:
2015-01-15 17:46:32
The fear of their new purchase becoming instantly obsolete is rife among TV buyers, but choosing to buy a thoroughly future-proof Ultra HD 4K telly is a big step in more ways than one.Not only do the 3840 x 2160 pixel panels cost a bomb, but since 4K tend...
Good Smart Hub apps, Extra 4K detail, Handles 4K Netflix, Plays back 4K MP4, Colours & motion...
Bad Not big enough for 4K, Frustrating speech activation...
Bottom line Although mightily impressive on almost all counts, early adopters keen to explore the emerging 4K ecosystem should go for a bigger screen than this 48-incher if they really want to squeeze-out the maximum detail possible. However, packed with apps, some...
80%
digitalspy.co.uk
Updated:
2018-03-02 08:30:27
While we still struggle to get on with the idea of a 4K TV, Samsung really is doing a good job of selling it to us. Unlike 3D, 4K genuinely adds something to the viewing experience. Having had plentiful sets in to test and witnessed the prices continue to...
Bottom line At the moment, Samsung has plentiful 4K sets on offer. We would say the 7500 is all you will ever need. Going curved adds little to the viewing experience, while bringing a much larger cost with it.You can splash out on a more expensive setup, but the dif...
90%
techradar.com
Updated:
2018-03-02 08:30:30
Is this really a step-down 4K TV? Samsung's obsession with curved TVs continues apace and it threatens to become a bona fide product category.But if you're in the camp that thinks curved TVs are for lighthouse owners and victims of marketing, this 55-inch...
Good HEVC/Netflix 4K support, Superb Contrast & colours, All the key apps, 4K MP4 support...
Bad Some motion blur, Soft, looking SD, Picture noise in 3D, Disappointing football Mode...
Bottom line By knocking-off a few quid and retaining both a stunning design and killer picture quality, Samsung has created perhaps the best value 4K TV yet. Drenched in smart TV apps, with two remotes and with a fast-working user interface, the UE55HU7500 is only a...
80%
trustedreviews.com
Updated:
2018-03-02 08:30:36
What is the Samsung UE55HU7500? The UE55HU7500 is the second UHD TV we've seen from Samsung's 2014 TV range, differing from the first one, the Samsung UE65HU8500 , in one glaringly obvious way: it's not curved. So if curves don't do it for you, the HU75...
Good Gorgeous UHD and HD pictures, Spectacularly slim design, Extensive smart TV content...
Bad High input lag could impact gamers, Smart interface can be a little inscrutable, Lights turn off during fades to black...
Bottom line Despite a disappointingly high input lag figure, the UE55HU7500 is another outstanding UHD TV from Samsung, providing a superb flat-screen alternative to the (more controversial?) thrills of Samsung's HU8500 curved UHD range.Next, read our Samsung HU8500...
90%
hdtvtest.co.uk
Updated:
2018-03-02 08:30:47
The South Korean manufacturer's Series 7 UHD range is available in three screen sizes: the 48-inch Samsung UE48HU7500, the 55-inch UE55HU7500 (the subject of today's review), and the 65-inch UE65HU7500. Besides the absence of curvature, the HU7500 also la...
Bottom line The Samsung UE55HU7500 builds upon the success of 2013′s F9000 series which helped the South Korean brand catch up to Sony in terms of 4K UHD TV market share within a space of 6 months despite being late to the party. The HU7500′s picture quality isn't ne...
0%
trustedreviews.com
Updated:
2016-11-14 22:51:00
What is the Samsung UE65HU7500? The UE65HU7500 is a 65-inch TV with a native 4K/UHD resolution. It's a couple of steps down from Samsung's 2014 flagship UHD TVs, but with a price tag of £3300 it represents a potential value ‘sweet spot' in the range. Espe...
Good Superb 2D and 3D picture quality, Content-rich Smart TV system, Good setup flexibility and feature list...
Bad Average sonics, Unhelpful picture presets, Input lag slightly high for gamers...
Bottom line With its combination of superb 2D and 3D pictures, non-curved screen and competitive pricing, the HU7500 series is arguably the best all-rounder of Samsung's 2014 UHD TV range.Next, read more TV Reviews...
90%
avforums.com
Updated:
2016-11-14 22:51:00
The HU7500 is Samsung's flagship flat Ultra HD 4K LED TV and, after already reviewing the UE48HU7500 and UE55HU7500, it's time to check out the big screen 65-inch version - the UE65HU7500. The larger screen size incorporates all the same features found on...
Good Excellent screen uniformity, Accurate greyscale and colours, Impressive black levels, Great dynamic range, Effective local dimming, Superb video processing, Extensive smart features...
Bad Narrow field of view, Very occasional haloing...
Bottom line Samsung have been on something of a roll this year and the UE65HU7500 is another great example of this winning streak. It's a well designed, solidly built Ultra HD 4K TV with an accurate picture, great blacks and excellent video processing. There are feat...
90%
T3.com
Updated:
2016-11-14 22:51:00
While the elegantly curved Samsung 65HU8500 makes a suitably flashy flagship for the brand's UHD fleet, it's the more affordable Samsung 65HU7500 that piques our interest. Both are 65-inch UHD behemoths, with similar specs, but the flat 65HU7500 wears its...
Good Stunning UHD, well scaled HD, Remarkably minimal design, Features and connectivity...
Bad Sloppy SD upscaling, Pointless image processing, Somewhat reflective screen...
80%
whathifi.com
Updated:
2016-11-14 22:51:00
The Samsung UE65HU7500 is the first of the company's 2014 4K TVs to enter our testing rooms – and we like it so much that we're giving it five stars. We've not done that with a 4K TV before. Some sets focus on 4K picture quality at the expense of Full H...
Good Strong picture performance across 4K, HD and SD resolutions, Good smart remote...
Bad Sound could be better but otherwise not much...
Bottom line We're very impressed by the Samsung UE65HU7500.It's got a whole bunch of sparkling features, including a neat new interface.It's an attractive looking set, and built practically enough for most viewing rooms.Most importantly, however, is the performance...
100%
trustedreviews.com
Updated:
2018-06-01 09:02:41
What is the Samsung UE85HU7500? The UE85HU7500 is an 85-inch LCD TV with a native 4K/UHD resolution. Which means it's potentially every AV fan's dream come true – especially as its £8000 price tag is a hell of a lot cheaper than similar-sized UHD TVs from...
Good Stunning native UHD pictures, Content-rich Smart TV engine, Detailed 3D pictures...
Bad Slight 3D crosstalk, Audio delay with Netflix UHD playback, Care needed with setup to avoid backlight clouding...
Bottom line So long as you're careful how you set it up, the UE85HU7500 is a terrifically cinematic and surprisingly affordable way of taking maximum advantage of UHD/4K. Take note, though, that it's also pretty ruthless about exposing any weaknesses in non-UHD sour...
90%
reviewed.com
Updated:
2016-11-14 22:56:22
There are several variations of the Samsung UN55JU7500. These include the UN55JU7500FXZA, 55JU7500FXZA, and 55JU7500. They are very similar to the Samsung UN55JU7500 in most respects.The Samsung UN55JU7500 (MSRP $2,499, online for $1,799) is a curved 4K T...
Bottom line 4K TVs are the new normal, and the JU7500 is a great one. A few years ago, a premium 55-inch 1080p (Full HD) TV would've easily run you a couple thousand dollars—especially if it was curved, offered a fast and agile smart platform, and looked this goo...
79%
avforums.com
Updated:
2019-11-30 17:31:16
The JU7500 is Samsung's mid-range Ultra HD 4K TV, sitting above the entry level JU6400 and beneath the SUHD range which includes the recently reviewed JS8500. Although the JU7500 doesn't have all the future-proofing features of the SUHD range with its wid...
Good Superb out-of-the-box accuracy, Very good local dimming, Direct LED backlight, Impressive screen uniformity, Reference performance after calibration, Excellent video processing, Attractive design and good build quality, Incredibly low input lag, Decent so...
Bad Limited future-proofing, Undefeatable frame interpolation in 3D...
Bottom line Samsung's latest Ultra HD TV brings a lot to the party in terms of features and performance but manages to do so at a very tempting price. The UE55JU7500 includes a direct backlight which results in excellent screen uniformity that was free of bright corn...
90%
flatpanelshd.com
Updated:
2019-11-30 17:31:16
First impressions | Functionality | Calibration | Measurements | Picture quality | Conclusion Samsung is – like many other manufacturers - introducing a completely revamped TV platform in their 2015 TVs, dubbed Tizen. We have one of the new 55-inch mid-ra...
Good Micro stutter, Average motion resolution, One Connect Mini, Curved...
Bad Picture quality, No clouding/bleeding, A better operating system (Tizen), Improved remote, Low input lag...
Bottom line Samsung believes that Tizen is the future, and in our opinion it is a more coherent and capable platform, but it never managed to convince us. It feels more like an evolution than a revolution; the latter is needed for TV operating systems. The processor...
69%
expertreviews.co.uk
Updated:
2020-01-10 10:31:09
Samsung's TV design has become pretty predictable in recent years, but that's not to say the UE48JU7500 doesn't look great. Thanks to its inward-facing, metallic-style bezels, the TV's chamfered border looks much thinner than it really is, and it draws yo...
Bottom line Stylish, excellent image quality and great smart TV features, Samsung's JU7500-series is an excellent mid-range UHD choice...
80%
techradar.com
Updated:
2020-01-10 10:31:09
The UE48JU7500 is a 48-inch TV that sits just above the centre of Samsung's new UHD TV range. In specification terms it's vey similar to the previously tested Samsung UE48JU7000, with one major exception.Its screen is curved rather than flat.The JU7500 we...
Good Excellent picture quality, Good smart TV system, Impressive 3D, Easy to use...
Bad Expensive versus flat models, Reflective screen, Clouding during off, axis viewing, Screen barely big enough...
Bottom line Treated in isolation, the UE48JU7500 is an excellent TV, however, its 48-inch screen doesn't quite sell its curved screen convincingly enough to persuade me that it's really worth £250 over the flat-screen UE48JU7000...
80%
techradar.com/au/
Updated:
2020-01-10 10:31:09
The UE48JU7500 is a 48-inch TV that sits just above the centre of Samsung's new UHD TV range. In specification terms it's vey similar to the previously tested Samsung UE48JU7000, with one major exception.Its screen is curved rather than flat.The JU750...
Good Excellent picture quality, Good smart TV system, Impressive 3D, Easy to use...
Bad Expensive versus flat models, Reflective screen, Clouding during offaxis viewing, Screen barely big enough...
Bottom line Treated in isolation, the UE48JU7500 is an excellent TV, however, its 48-inch screen doesn't quite sell its curved screen convincingly enough to persuade me that it's really worth £250 over the flat-screen UE48JU7000...
80%
trustedreviews.com
Updated:
2020-01-10 10:31:09
What is the Samsung UE48JU7500? The UE48JU7500 is a 48-inch LCD TV with a native 4K UHD resolution and curved screen. It also has a pretty affordable price tag when considered against the eye-watering costs attached to Samsung's flagship SUHD JS9000 and J...
Good Outstanding contrast and detail, Slick Tizen OS, Comprehensive video streaming support...
Bad Severe motion issues using all but the movie preset, Screen is quite reflective, Relatively small size diminishes return on UHD and curved screen features...
Bottom line While it troubles us how many people might potentially suffer with the motion blur problems we've found when using the main preset of our UE48JU7500 (unless Samsung can come up with a firmware fix), we have managed to find a way to get round the issue. A...
90%
reviewed.com
Updated:
2020-01-10 10:31:09
The price of the average 4K (UHD) TV is coming down. It hasn't been a speedy process, but it's happening, slowly but surely.And as the price of this technology begins to fall, it's hard not to forecast two or three years of increasing affordability. If yo...
0%
hdtvtest.co.uk
Updated:
2020-01-10 10:31:09
While not the thinnest, the bezel on the 48JU7500 sports a tasteful brushed metallic grey finish, and recesses inwards towards the LCD screen to bring greater sense of depth in addition to the curvature.The panel is supported on a non-swivel pedestal stan...
Bottom line We deliberated long and hard when the time came to assign a final rating for the Samsung UE48JU7500: with wide colour gamut (WCG) and high dynamic range (HDR) dominating the next phase of UHD TV development, should we penalise the JU7500 for not being as...
0%
4k.com
Updated:
2017-06-11 01:59:52
The Samsung JU7500 lines of 4K ultra HD TVs aren't exactly on the same level as the company's SUHD JS lines of 4K releases for 2015 but they're pretty much the second best of the entire current Samsung 4K TV line and this means that they're some of the be...
Good Excellent giant screen size, ideal for 4K, Surprisingly sharp contrast for an edge-lit for up to 78 inches, Excellent connectivity, Great color accuracy and vibrancy...
Bad Too expensive for its specs, No QD color, Backlight uniformity could use improvement, Heavy, bulky TV...
Bottom line The JU7500 is an excellent 4K TV despite not being up to par with Samsung's SUHD models and its massive screen offers an excellent size for really appreciating 4K content. Nonetheless, it's a bbit too expensive for what it offers.Check the Price of the S...
86%
hdtvsolutions.com
Updated:
2015-09-11 11:19:24
The 65-inch JU7500 is another big beautiful curved 4K UHD TV in Samsung's 2015 lineup.This year Samsung is producing two tiers of 4K TVs. The top of the line JS series are dubbed SUHD TVs and feature videophile-quality Nano-crystal technology. (I reviewed...
Bottom line The Samsung 65-inch JU7500 curved Smart 4K UHD TV apprises itself quite well with excellent picture quality and a bevy of features and apps. Priced in the middle of Samsung's UHD TV lineup, the JU7500 cannot boast the latest Nano-crystal technology of Sam...
80%