location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2417HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AHXQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:03
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 19 W
More>>>
A revolutionary viewing experience.
A revolutionary viewing experience.

The Dell UltraSharp 24 Monitor with Arm allows you to see the bigger picture, without boundaries. Perfect for industry professionals looking to get the most out of their desktop experience.

• Optimize your view: Feast your eyes on the thinnest borders to ever to grace all four sides of a monitor. Dell’s InfinityEdge borders, which include the bezel width and inactive black space, create an almost seamless viewing experience. With 5.3mm top, left, and right sides and a bottom border measuring only 8.3mm.

• A more accurate display: With our factory color calibration report, you’re guaranteed to see accurate colors with 99% sRGB color coverage at deltaE less than 2 right out of the box.

• Stunning at every angle: Colors remain consistent across an ultrawide viewing angle, guaranteeing a dazzling display no matter how you view it.

A more efficient and professional looking workspace
A more efficient and professional looking workspace

Maximize your workspace in style with a fully adjustable arm designed to position your monitor any way you like it.

• A clearer view: Free up desk space directly in front of your screen with a panel design that virtually floats above your desk.

• A more appealing solution: Eliminate cable clutter with the integrated cable management system. A unique and efficient way to keep your work space neat. And with matching ID between arm and monitor, you’re workspace has never looked better or more professional.

• Fully adjustable: Enjoy greater viewing flexibility and comfort with versatile adjustability options on the single monitor arm.

Premium Panel Guarantee.
Premium Panel Guarantee.

The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
SmartResponse
6 ms
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
99%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio output
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Pivot
Yes
Pivot angle
0 - 180°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
0 - 131°
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
68 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
16.93 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Annual energy consumption
28 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
537.6 mm
Depth (with stand)
408.3 mm
Height (with stand)
497.7 mm
Weight (with stand)
5.9 kg
Width (without stand)
537.6 mm
Depth (without stand)
46.1 mm
Height (without stand)
314.3 mm
Weight (without stand)
3.2 kg
Packaging data
Package weight
8.2 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
A
Certification
TCO, RoHS
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-05 01:16:19
Uk has collected 2 expert reviews for DELL UltraSharp U2417HA LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%