location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-W164C - External H/H DVD Writer optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-W164C - External H/H DVD Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-W164C/EUBN show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SE-W164C - External H/H DVD Writer optical disc drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - Mounting: Vertical/Horizontal
  • - Black
More>>>
Design
Internal *
No
Product colour
Black
Mounting
Vertical/Horizontal
Performance
Interface *
USB 2.0
LightScribe
No
Drive device, buffer size
2 MB
Writing speed
CD write speed *
40x
CD rewrite speed
32x
CD-R write speed
40x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
5x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
32x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-RW read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Weight & dimensions
Weight
1.2 kg
Other features
Media types supported
DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-VIDEO, DVD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, Video-CD, Photo CD, CD-I(FMV), CD-Extra, CD-TEXT
Dimensions (WxDxH)
163 x 232 x 50 mm
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:53:57
Uk has collected 5 expert reviews for Samsung SE-W164C - External H/H DVD Writer optical disc drive Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
silentpcreview.com
Updated:
2011-11-04 01:53:51
An external drive that can handle read/write just about every kind of optical disc for computers: The Writemaster SE-W164C is from Samsung, a brand thats developed a reputation for quiet storage components.
Bottom line Overall, the Samsung SE-W164C is a nice product, although not particularly quiet. It has the advantage of portability: It can be plugged into any system that runs Windows XP and immediately used to read a disc. Thanks to USB and Plug-and-Play, CDs can...
0%
Cdrinfo.com
Updated:
2011-11-04 01:53:53
Samsung recently released their new DVD±R DL external burner, the SE-W164C. The maximum speed for +R DL is 8X, while -R DL writing speed is 4X. Apart from this, the drive also offers 8X DVD+RW and 6X DVD-RW media burning speeds. It can also write +R an...
0%
pcstats.com
Updated:
2011-11-04 01:53:55
The Samsung WriteMaster SE-W164 is a USB 2.0 only device and sports a rather impressive maximum writing speed of 16x for single layer DVD media, 8x DVD+R DL burning, and 4x for DVD-R DL burning.
80%
maximumpc.com
Updated:
2011-11-04 01:53:57
Can you hear it now? With LightScribe disc-labeling drives showing up from BenQ and HP, it’s understandable that you might overlook Samsung’s 16x dual-format, double-layer Writemaster DVD burner. But that would be a shame, because if you don’t feel the...
70%
Brand Image Product code Product Stock Price from
Samsung 16x DVD-ROM Drive Ivory optical disc drive Internal Samsung 16x DVD-ROM Drive Ivory optical disc drive Internal
(show image)
SHD162C-RSWP/WRBH 16x DVD-ROM Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)