location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G2 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7099A002
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Combined zoom
3.6x
Flash
Flash modes *
Auto
Display
Display *
LCD
Camera
Self-timer delay *
10 s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
425 g
Other features
Dimensions (WxDxH)
120.9 x 76.6 x 63.8 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 6 expert reviews for Canon PowerShot G2 4 MP and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
steves-digicams.com
Updated:
2022-10-17 18:56:23
The PowerShot G2 is Canons first 4-megapixel digital camera model. The Canon PowerShot G2 Kit will be available through authorized Canon dealers in September. The G2 is based on the popular PowerShot G1, with an elegant champagne metallic coverplate a...
0%
v3.co.uk
Updated:
2022-10-17 18:56:23
Much improved and powerful digital camera that produces very good results.
0%
pcmag.com
Updated:
2022-10-17 18:56:23
Specs: Megapixels: 4, Maximum Resolution: 2272 x 1704 pixels, Included Memory: Media Card...
80%
dpreview.com
Updated:
2022-10-17 18:56:23
Review based on a production PowerShot G2 Canon unveiled the original PowerShot G1 just before Photokina last year (September 2000). It took quite a few people who were expecting a Pro70 replacement by surprise. The G1 immediately struck a chord with...
0%