location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 428 Portable Photo Studio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7080B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780003606 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2006
Product end of life date
Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print head nozzles
600
Features
Market positioning *
Home & office
Product colour *
Black, White
Page description languages
PML
Electromagnetic compatibility
IEC 61000-4-2: 1995, IEC 61000-4-3: 1995, IEC 61000-4-4: 1995, IEC 61000-4-5: 1995, IEC 61000-4-6: 1996, IEC 61000-4-11: 1994, IATA 902, EN55022 CISPR 22: 1997, EN55022 CISPR 22: 1997, FCC Partie 15 Classe B
Safety
IEC 60950: 1999; EN 60950: 2000; UL 1950/CSA22.2 n° 950, troisième édition: 1995; NOM 019-SCFI-1993; GB4943: 2001
Input & output capacity
Total output capacity
20 sheets
Maximum input capacity
20 sheets
Maximum input capacity for cards
20
Maximum paper trays
1
Paper handling
Custom media sizes
10 x 15 cm, 10 x 30 cm
Duplex print options
None (not supported)
Paper handling
20-sheet 10 x 15 cm photo paper tray, 20-sheet output tray
Recommended media weight
Papiers pho- HP jusqu'à 280
Standard media sizes
10 x 15 cm, 10 x 30 cm
Recommended media
Papier photo: 10 x 15 cm, 10 x 30 cm, papier ordinaire accepté
Ports & interfaces
PictBridge *
No
I/O ports
1 USB
Export file formats
JPEG (EXIF 2.2)
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory
32 MB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Power
Power consumption (printing) *
4.5 W
Acoustic power emissions
4.8
Charging time
4 h
System requirements
Minimum processor
Intel Pentium II, PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Minimum system requirements
CD-ROM 4x, SVGA (800 x 600), USB, CD-ROM 4x, SVGA (800 x 600, 16 bits), USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Operational conditions
Storage relative humidity (H-H)
15 - 90%
Recommended operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Width
227 mm
Depth
116 mm
Height
162 mm
Weight
1.25 kg
Maximum dimensions (W x D x H)
227 x 236 x 162 mm
Packaging data
Bundled software
HP Image Zone software for Windows and Macintosh with HP Instant Share
Package weight
2.4 kg
Other features
Dimensions (WxDxH)
227 x 116 x 162 mm
Connectivity technology
Wired
Power requirements
2 AA
Mac compatibility
Yes
Package dimensions (WxDxH)
300 x 200 x 262 mm
Power supply type
Camera: 2x AA (Photo Lithium, rechargeable NiMH), AC adapter / printer dock Printer: External power supply module
Standard input trays
1
Networking features
No
Compatible operating systems
Microsoft Windows 98, 2000 Prof, Me, XP Edition, XP Prof; Mac OS X v 10.1.5, 10.2
Camera resolution
690 x 1 pixels
Effective sensor resolution
2620 pixels
Focus
Normal, macro
Acoustic pressure emissions
36 dB
Colour printing technology
Photoret III
Lens focal range
~0,5 m (normal), 0,1 - 0,8 m (macro)
Optical sensor size
25.4 / 2.5 mm (1 / 2.5")
Self-timer delay
10 s
Audio system
Unlimited (depends on memory capacity)
Video capability
Yes
Zoom capability
24x (optical 3x, digital 8x)
Camera shutter speed
2 - 1/2 000 s
White balance
Fluorescent, Shade, Tungsten
Control panel
5.0 colour LCD on camera for taking, previewing, selecting and editing individual photos. Enhanced control panel includes the following functions: "Menu", "Zoom", "Print", "Cancel", "Save to PC", "Connect to TV".
Page yield (photo)
HP Grey Photo Inkjet Print Cartridge (15 ml) 80 10 x 15 cm photos (+/- 10%)*
Lens system
6 - 18 mm; 36 - 108 mm (35 mm); f2,8 - f4,9
Print quality (colour, best quality)
4800 DPI
Technical features
5.2 MP camera, 24x total zoom with HP Precision 3x Optical Lens and 8x digital zoom. True-to-life colour printing with HP Vivera Inks for photos that last for generations*. Edit photos using the on-printer tools including zoom, crop, rotate and more. Edit
Light exposure control
Centre weighted auto exposure metering (AE)
Service & support
One-year limited hardware warranty backed by HP service and support.
Approximate page yield (A4, colour)
90 pages
Megapixel (approx.)
5.2 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:42:46
Uk has collected 1 expert review for HP Photosmart 428 Portable Photo Studio photo printer Inkjet 4800 x 1200 DPI and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 16:42:44
The HP Photosmart 428 GoGo Photo Studio ($329 direct) is a bundle that includes both a printer and camera. Its part of the HP Photosmart 420 series, a set of three packages that includes the same printer, dubbed the HP Photosmart 420 Series Printer...
Good Proprietary dock for bundled camera to charge batteries and print. Also prints from computers and PictBridge cameras. Can preview photos on the camera LCD or on a TV.
Bad Photos are tacky immediately after printing and can smudge if they get wet.
Bottom line The printer in the HP Photosmart 428 GoGo Photo Studio can print true photo-quality pictures from computers, PictBridge cameras, or select HP cameras without any fuss...
70%