location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 5940 inkjet printer Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9017B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780029385 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:33:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Apr 2007
Product end of life date
Features
Print head nozzles
672 black, 600 colour
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Electromagnetic compatibility
EN55022: 1998/Class B/CISPR 22: 1997 Class B/CISPR 22: +A1 2000; EN55024: 1998/A1: 2001; A2: 2003/CISPR 24: 1997; EN 61000-3-2: 2000 (second edition); EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Safety
IEC 60950: 1999 third edition/EN 60950: 2000; IEC 60950-1: 2001 first edition/EN 60950-1: 2001; IEC 60825-1+A1+A2 and EN 60825-1: 1994+A11: 1996+A2: 2001/Class 1 for LEDs
Printing
Print speed (colour photo, draft quality) on photo paper
27 ppm
Print speed (colour, full-page colour, normal quality, A4)
2 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (colour, best quality, A4)
2.3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (black, best quality, A4)
2.4 ppm
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.3 ppm
Print quality (black, best quality)
1200
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
8 ppm
Borderless printing
Yes
Input & output capacity
Maximum input capacity for transparencies
110 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
10
Maximum input capacity for cards
20
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling standard/input
100-sheet input tray
Paper handling standard/output
50-sheet output tray
Maximum input capacity
100 sheets
Paper handling
Paper handling
100-sheet input tray, 50-sheet output tray, manual two-sided printing (driver support provided)
Recommended media weight
60 - 90, 70 - 90, 200, 280 g/m²
Standard media sizes
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); (30 x 10 cm); (13 x 18 cm); (10 x 15 cm)
Custom media sizes
77 x 127 - 215 x 610
Recommended media
Paper (plain, inkjet, photo, glossy), envelopes, transparencies, labels, cards (index, greeting), borderless media
Ports & interfaces
I/O ports
1 x USB 2.0 1 x PictBridge
PictBridge
Yes
Performance
Acoustic power emissions
5.3 B(A)
Internal memory *
32 MB
Performance
Maximum internal memory
32 MB
Acoustic pressure emissions
40 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
44 W
System requirements
Compatible operating systems
Microsoft Windows 98 SE, Me, 2000, XP Home, XP Professional Mac OS X v 10.2, 10.3 +
Minimum processor
233 MHz Pentium II / Pentium III, Celeron
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Minimum system requirements
233 MHz Pentium II, Celeron or compatible processor (Pentium III or higher recommended); 64 MB RAM (for Windows 98 SE, Me, 2000), 128 MB RAM (for Windows XP Home, XP Professional); 600 MB available hard disk space for full software installation (300
Minimum system requirements for Macintosh
G3 processor (higher recommended); 128 MB RAM; 150 MB available hard disk space;SVGA monitor (800 x 600 with 16-bit colour); CD-ROM drive; Mac OS X v 10.2, 10.3 and higher (does not support Mac OS 9 and earlier or Mac OS X v 10.1.5 and earlier)USB port; U
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
459 x 480 x 144 mm
Width
459 mm
Depth
220 mm
Height
169 mm
Dimensions with trays up
459 x 220 x 169 mm
Weight
3.6 kg
Packaging data
Bundled software
HP Image Zone photo & imaging software
Package weight
4.9 kg
Other features
Duplex print options
Manual
Typefaces
CG Times, CG Times Italic; Univers, Univers Italic; Courier, Courier Italic; Letter Gothic, Letter Gothic Italic
Colour printing technology
HP Photoret III (HP Photoret IV)
Dimensions (WxDxH)
459 x 220 x 169 mm
Print technology
Inkjet
Interface
USB 2.0, PictBridge
Standard input trays
100
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz (+/- 3 Hz)
Networking features
No
Page yield high capacity (black & white)
C8767EE HP 339 Black Inkjet Print Cartridge (21 ml) 800 pages*
Print quality, vertical alignment accuracy
+/- 0.05 mm
Control panel
3 front-panel buttons (On/Off, Print, Cancel, Ink Status)
Page yield (photo)
C9369EE HP 348 Photo Inkjet Print Cartridge (13 ml) 135 10 x 15 cm photos (+/-10%)**
Service & support
One-year limited hardware warranty backed by HP service and support (Warranties may vary in European countries, where legal requirements require a longer warranty period).
Technical features
True-to-life photo printing plus everyday document printing at breakthrough speeds. Print borderless in any size up to large panorama (215 x 610 mm) Print photos that resist fading for generations* One-touch print cancel button and ink status indicator 10
Approximate page yield (A4, colour)
260 pages
Package dimensions (WxDxH)
500 x 300 x 225 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:49:45
Uk has collected 6 expert reviews for HP Deskjet 5940 inkjet printer Colour 1200 x 1200 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-05-01 03:49:32
The HP Deskjet 6540 made waves in our colour inkjets chart for over a year. Those still lamenting its demise will be glad to see that the firms 5940 model offers a lot of the same, at an even juicier price. Thankfully, it inherits the wonderfully...
Bottom line We miss the Deskjet 6540, but the 5940 is a more than adequate substitute. It offers excellent print quality on both text and graphics, fast speeds, great looks and a wonderfully thought-out software interface. With PictBridge included, it even has fe...
90%
gadgetspeak.com
Updated:
2013-05-01 03:49:30
A rapid printer that also produces rather nice photographs perhaps this could be the inkjet printer that is a good all rounder.
96%
macworld.com
Updated:
2013-05-01 03:49:35
SummaryPros: Excellent text quality; optional cartridges can convert the printer into 6-color photo printer; PictBridge USB port. Cons: Slow to print our PDF test document. Price as rated: $100 Best Current Price: $68.00 (via ProductFinder) Company: He...
80%
pcworld.com_techhive.com
Updated:
2013-05-01 03:49:38
Printed very attractive color graphics on plain paper, but glossy photos suffered from obvious banding.
81%
pcmag.com
Updated:
2013-05-01 03:49:41
Despite the name, the HP Deskjet 5940 Photo Printer ($99.99 direct) is best described as an all-purpose player: It can easily serve as a standard ink jet for text and graphics in a home or home office. But to justify the Photo Printer name, HP added...
Good Reasonably good performance for text and graphics. Output quality ranges from the high end of good to very good. Prints directly from cameras.
Bad Photo speed is sluggish. Thin lines in graphics dont always print.
Bottom line The HP Deskjet 5940 Photo Printer offers good output quality across the board, reasonably good speed for text and graphics, and a few welcome conveniences, like direct printing from cameras...
70%