location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B6500N 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B6500N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91649404
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B6500N 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB 533 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:42
Uk has collected 5 expert reviews for OKI B6500N 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 01:38:40
Product Code: 09004455 Okis B6500n competes with monochrome laser printers using its distinctive LED-based technology (the machine uses a page-wide array of LEDs, instead of a moving laser beam, to create images). Like other printers in its price ra...
Bottom line Okis B6500n is a decent, high-volume printer hobbled by some user-unfriendly features. Otherwise, though, its comparable to like-priced models weve tested. Melissa Riofrio Lowest online price: ££574.69 Buy it now: click here...
70%
goodgearguide.com.au
Updated:
2011-11-05 16:32:01
For speed, reliability and low cost of ownership, its hard to beat a monochrome laser printer. OKIs most recent, the B6500N, is for all types of office environments, from an accountants small office to a mid-size work group. And for $1754, while it...
Good Very fast print speed, 1.7 cents cost per printed page, 700-sheet paper tray built-in...
Bad Duplex unit isnt built-in, doesnt have a USB port, would benefit from a number pad The Final Word Although the initial outlay is slightly high for a monochrome printer, the B6500N is very fast and easy to maintain, making it a good choice for a busy...
Bottom line Although the initial outlay is slightly high for a monochrome printer, the B6500N is very fast and easy to maintain, making it a good choice for a busy workplace.
75%
apcmag.com
Updated:
2015-06-25 07:57:32
The B6500n is a monochrome A4 printer for workgroups. It's capable of 1,200 x 1,200dpi and comes with 10/100M Ethernet, USB 2.0 and parallel interfaces as standard.OKI quotes a printing speed of 43ppm, with the first page emerging in 8 seconds. Unu...
Good print quality...
Bad Can be noisy when operating...
90%
techworld.com
Updated:
2011-10-04 01:38:41
Oki's B6500n competes with monochrome laser printers using its distinctive LED-based technology (the machine uses a page-wide array of LEDs, instead of a moving laser beam, to create images). Like other printers in its price range - such as the HP Las...
Bottom line Oki's B6500n is a decent, high-volume printer hobbled by some user-unfriendly features. Otherwise, though, it's comparable to like-priced models we've tested...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 07:57:32
Oki Printing Solutions B6500n ($900 as of May 25, 2009) competes with monochrome laser printers using its distinctive LED-based technology (the machine uses a page-wide array of LEDs, instead of a moving laser beam, to create images). Like other print...
Good Blistering text speed, Cheap toner...
Bad Expensive, Faded, flatlooking graphics output...
73%