location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 500-sheet Output Catch Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 500-sheet Output Catch Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F27A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894547521 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 15:53:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 500-sheet Output Catch Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 500 sheets
  • - Brand compatibility: HP
  • - Black
More>>>
Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
LaserJet Enterprise M806dn, LaserJet Enterprise M806x, LaserJet Enterprise flow MFP M830z
Maximum capacity
500 sheets
Product colour
Black
HP segment
Business, Enterprise
Weight & dimensions
Width
495 mm
Depth
419 mm
Height
559 mm
Weight
1.77 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
505 mm
Package weight
4.8 kg
Brand-specific features
HP GTIN (EAN/UPC)
889894547521
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2170 mm
Products per pallet
16 pc(s)
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2169.2 mm (47.3 x 39.4 x 85.4")
Pallet weight (imperial)
86.6 kg (191 lbs)
Layers per pallet
2 pc(s)
Pallet gross weight
87 g
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)