location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX350i 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX350i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVX350I
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX350i 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CCD 25.4 / 4.5 mm (1 / 4.5")
  • - Optical zoom: 20x Digital zoom: 400x
  • - Built-in flash
  • - 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4.5 mm (1 / 4.5")
Lens system
Focal length range
45.4 - 908 mm
Optical zoom *
20x
Filter size
34 mm
Digital zoom *
400x
Image stabilizer *
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.35 cm (2.5")
Camera
Minimum illumination
0 lx
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
72 mm
Depth
131 mm
Height
78 mm
Weight *
500 g
Other features
I/O ports
Headphone Microphone USB DV Direct Print Analogue-in AV
Lens system
45.4 - 908mm, 400x, 20x
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:28:21
Uk has collected 5 expert reviews for Canon MVX350i 1.33 MP CCD and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techtree.com
Updated:
2011-09-25 21:28:12
Since Kodak invented the camera film, capturing Kodak moments has never gone out of style. In fact, that invention spawned an entire industry, which accounts for almost a third of the entire worlds revenue, the motion pictures. Since technology evol...
80%
Brand Image Product code Product Stock Price from
Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD
(show image)
MVX30I MVX30I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD
(show image)
9550A007 MVX25I DIG CAMCORDER KIT 0.00
(excl. VAT)
0 (incl. VAT)