location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-5220 Multimedia Projector 2000 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-5220 Multimedia Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV5220
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-5220 Multimedia Projector 2000 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 400:1
  • - Focus: Manual
  • - 260 W
More>>>
Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Uniformity
85%
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
SHP
Lamp power
200 W
Lens system
Focus *
Manual
Ports & interfaces
Progressive scan output
Yes
Features
Plug and Play
Yes
Power
Power consumption (typical) *
260 W
Weight & dimensions
Weight *
2.9 kg
Other features
Dimensions (WxDxH)
300 x 238 x 94 mm
Digital keystone correction
Holizontal: +/- 40 degree, Virtical +/- 20 degree
I/O ports
Mini D-sub15-pin DVI-I with HDCP Composite video input(RCAx1) S-Video input(Mini DIN 4-pin) Stereo audio input Mini DIN 8-pin USB
Lens system
F1.73 - 2.5, f = 20.3 - 32.5 mm