location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo P50

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo P50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA45302
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:41:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo P50
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
90
Features
Market positioning *
Home & office
Built-in display
No
Country of origin
Philippines
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C6, DL
Standard media sizes
A4 Letter Legal 20x25 cm 13x18 cm 10x15 cm 9x13 cm 13x20 cm 102x181 mm A6 A5 B5 Half Letter Envelopes: No.10, DL, C6, User Defined
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
Performance
Sound pressure level (printing)
34.7 dB
Power
AC input voltage
220 - 240 V
Weight & dimensions
Width
450 mm
Depth
289 mm
Height
187 mm
Weight
5.5 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print Epson Print CD Epson Web-To-Page
Package width
352 mm
Package depth
520 mm
Package height
245 mm
Package weight
6.95 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.11 m
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.11 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Compatible ink types, supplies
Epson Claria Photographic Ink
Print speed (black, normal quality, A4/US Letter)
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:05:51
Uk has collected 15 expert reviews for Epson Stylus Photo P50 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 07:05:51
Product Code: C11CA45301 The Epson P50 is a single function printer that seems strangely bare of extras. While we can understand that not everyone wants a printer that can also scan and copy, we would expect many of today’s customers to expect such l...
Bottom line A reasonable quality, reasonably well priced single function printer, the Epson P50 struggles to make its mark against printers that have greater features sets or produce better prints. It's by no means a bad printer, however, and it is a fairly swift...
60%
expertreviews.co.uk
Updated:
2011-08-14 07:05:51
Epson's Stylus Photo P50 is one of the single-function inkjet printers available today. There's no scanner, card reader or even a PictBridge USB port for direct camera printing; just a simple USB connection to a single PC. As you might expect, it's sma...
Bottom line This compact inkjet produces truly great photos, but it lacks a scanner, card reader or network interface. We expect more at this price...
40%
webuser.co.uk
Updated:
2011-08-14 07:05:51
We weren't expecting printers priced under £100 to be loaded with features and Epson's Stylus Photo P50 is true to form. The controls on the unit are limited to three buttons that let you turn it on, change the cartridges and cancel a print. The printe...
100%
techradar.com
Updated:
2011-08-14 07:05:51
The brand-new Stylus Photo P50 printer from Epson is the successor to the venerable Photo Stylus R285 and, despite a shiny new black coat that gives it a much more up-market look, there are a lot of similarities between the two.Read TechRadars Epson S...
Good Great image quality, Superb value for money...
Bad No standalone printing features at all...
90%
trustedreviews.com
Updated:
2011-08-14 07:05:51
Although photo print quality from four-colour inkjet printers continues to improve, photo enthusiasts demand the higher quality light shades which only light cyan and light magenta inks can furnish. Epson's latest take on an A4, six-colour printer is the...
70%
itreviews.com
Updated:
2011-08-14 07:05:51
The Epson Stylus Photo P50 is a decent photo printer thats able to produce vivid prints. We do have some reservations, though, such as the time it takes prints to appear at the highest-quality setting and the lack of a built-in card reader. Wed also...
0%
v3.co.uk
Updated:
2011-08-14 07:05:51
In contrast to the print, copy and scan features offered by multi-function devices, Epsons Stylus Photo P50 concentrates solely on photo printing. And with no scanning unit to bulk things up, it’s a compact device measuring 45cm wide and 29cm deep.The...
Good High quality photos; compact; fast draft mode; CD/DVD printing...
Bad Slow Best Photo mode prints; no card reader...
Bottom line The Stylus Photo P50 produces quality photos, but only if you use the highest settings Good points High quality photos; compact; fast draft mode; CD/DVD printing Bad points Slow Best Photo mode prints; no card reader...
80%
computeractive.co.uk
Updated:
2011-08-14 07:05:51
In contrast to the print, copy and scan features offered by multi-function devices, Epson's Stylus Photo P50 concentrates solely on photo printing. And with no scanning unit to bulk things up, it’s a compact device measuring 45cm wide and 29cm deep.The...
Good High quality photos; compact; fast draft mode; CD/DVD printing...
Bad Slow 'Best Photo' mode prints; no card reader...
Bottom line The Stylus Photo P50 produces quality photos, but only if you use the highest settings...
80%
Brand Image Product code Product Stock Price from
Epson Stylus Photo 1290S photo printer Inkjet Epson Stylus Photo 1290S photo printer Inkjet
(show image)
C11C393152GX Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290S photo printer Inkjet Epson Stylus Photo 1290S photo printer Inkjet
(show image)
C11C393152LA Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI
(show image)
129779 Stylus Photo R265 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI
(show image)
C116530022 Stylus Photo R265 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI Epson Stylus Photo R1800 photo printer Inkjet 5760 x 1440 DPI
(show image)
11C589021CW Stylus Photo R1800 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290S photo printer Epson Stylus Photo 1290S photo printer
(show image)
11C393155DA Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290S photo printer Inkjet Epson Stylus Photo 1290S photo printer Inkjet
(show image)
C11C393155DA Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290S photo printer Epson Stylus Photo 1290S photo printer
(show image)
C11C393154 Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI
(show image)
C11C536041CX Stylus Photo R300 FR 15ppm A4 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290S Epson Stylus Photo 1290S
(show image)
C11C393152GA Epson Stylus Photo 1290S 0.00
(excl. VAT)
0 (incl. VAT)