location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L7014t 14-inch Retail Touch Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7014t 14-inch Retail Touch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N32AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894650436 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 557712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 17:35:44
The date of the most recent change of this product data-sheet in Icecat.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Wide aspect for a wide range of apps

Deploy a 14-inch diagonal, 16:9 aspect ratio, high-resolution display that is optimized for the latest retail and hospitality software.

Easy interactivity

Integrated projective capacitive touch technology provides a familiar, intuitive experience similar to smartphone and tablet devices and supports ten-point and Beep-on-Touch.

Durability for high-traffic areas

Place the sleek, sturdy display where you need it with a VESA mount[1] that enables use as a customer-facing display with the HP RP9[2] or as a standalone display on a stand or wall.[3] The narrow-bezel glass is dust-resistant and easy to clean.

Designed with the environment in mind

Get an intelligent, energy-efficient display that is ENERGY STAR® certified and EPEAT® Gold registered.[4]

Backed by world-class support specialists

Rest assured that your IT investment is supported by a three-year standard limited warranty and optional HP Care Packs.[5]

Display
Display diagonal *
35.6 cm (14")
Features
HP segment
Business
Weight & dimensions
Width
339.8 mm
Depth
41.5 mm
Weight & dimensions
Height
218 mm
Weight
1.7 kg
Packaging data
Package width
4420 mm
Package depth
4260 mm
Package height
3160 mm
Package weight
2.81 kg
Brand Image Product code Product Stock Price from
HP L7014t 14-inch Retail Touch Monitor HP L7014t 14-inch Retail Touch Monitor
(show image)
T6N32AA#ABB L7014t 14-inch Retail Touch Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)