location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG K8 K350N 12.7 cm (5") Single SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2125 mAh Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
K8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K350N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGK350N.ADEUKU
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:03:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG K8 K350N 12.7 cm (5") Single SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2125 mAh Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - MediaTek MT6735 1.3 GHz
  • - 1.5 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 4G Single SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 2125 mAh
  • - Android 6.0
More>>>
Display
Display diagonal *
12.7 cm (5")
Panel type
IPS
Display resolution *
1280 x 720 pixels
Display number of colours
16.78 million colours
Pixel density
294 ppi
Processor
Processor family *
MediaTek
Processor model *
MT6735
Processor cores
4
Processor frequency *
1.3 GHz
Storage
RAM capacity *
1.5 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
1920 x 1080 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
HSDPA, HSUPA, UMTS
4G standard *
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVRCP, GAP, GAVDP, GOEP, HFP, HID, HSP, OPP, PAN, PBA, PBAP, SAP, SDAP, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 1800, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Network
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Design
Form factor *
Bar
Product colour *
Black, Blue
Multimedia
FM radio
Yes
Audio formats supported
3GPP, 3GPP2, AAC, AAC+, AMR-NB, AMR-WB, FLAC, MIDI, MP3, MXMF, Vorbis, WAV
Video formats supported
H.263, H.264, MPEG4
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
2125 mAh
Talk time (2G)
5.5 h
Talk time (3G) *
7.34 h
Standby time (2G)
290 h
Standby time (3G) *
290 h
Standby time (4G)
310 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
71.5 mm
Depth
144.6 mm
Height
8.7 mm
Weight *
156.9 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Cables included
Micro-USB
Battery pack
Yes
Headset included
Yes
Other features
ROM capacity
8000 MB
Touchscreen
Yes