location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Printer IP-5000 inkjet inkjet printer Colour 9600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Canon IP-5000 inkjet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP5000
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Media weights by paper path
105 g/m², 273 g/m²
Media size (tray 1)
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4 x 6", 5 x 7", Credit Card (54 x 86 mm)
Performance
Sound power level (standby)
33 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
16 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Mem, Windows 98 Mac OS 9.x, Mac OS X v10.2.1
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.7 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, CD-LabelPrint Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
418 x 286 x 170 mm
Interface
USB
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T shirt Transfer (TR-301), Photo Stickers (PS-101)
Power requirements
AC 220-240 V 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:02
Uk has collected 8 expert reviews for Canon Printer IP-5000 inkjet inkjet printer Colour 9600 x 2400 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 07:00:02
Setting up this printer mostly entails installing the printer drivers and the optional image-editing, organising, and Web-page-printing software -- a 10-minute chore at most. Physical setup involves little more than connecting the power cord, linking t...
0%
cameratown.com
Updated:
2017-03-01 07:00:02
The Canon PIXMA iP5000 is near the top of the line in the PIXMA series, yet falls just under the $200, making it affordable for many consumers. The printer features Canons next-generation F.I.N.E print head technology along with Canons ContrastPLUS i...
0%
v3.co.uk
Updated:
2017-03-01 07:00:02
Excellent quality and fast output...
100%
trustedreviews.com
Updated:
2017-03-01 07:00:02
If you're after an inkjet printer which does the lot, Canon's new Pixma iP5000 has to be a serious contender. Designed to cope with most home and many home-office tasks, it also boasts the first use of one picolitre (1pl) ink drops, for a very fine gradat...
90%
pcmag.com
Updated:
2017-03-01 07:00:02
Like some other Canon Pixma printers, the Pixma iP5000 is a good choice for all-purpose printing, despite its designation as Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA iP5000 Halve pallet 12 stuks inkjet printer Colour 9600 x 2400 DPI Canon PIXMA iP5000 Halve pallet 12 stuks inkjet printer Colour 9600 x 2400 DPI
(show image)
IP5000-12-B PIXMA iP5000 Halve pallet 12 stuks 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Colour 9600 x 2400 DPI Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Colour 9600 x 2400 DPI
(show image)
IP5000-24-B PIXMA iP5000 Hele pallet 24 stuks 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP5000 inkjet printer Colour 9600 x 2400 DPI Canon PIXMA iP5000 inkjet printer Colour 9600 x 2400 DPI
(show image)
9615A017 PIXMA iP5000 0.00
(excl. VAT)
0 (incl. VAT)