location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX30I DIGITAL CAMCORDER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVX30I
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 3.4 mm (1 / 3.4")
Lens system
Focal length range
4.7 - 470 mm
Optical zoom *
10x
Digital zoom *
200x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
6.35 cm (2.5")
Display resolution
123000
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-ion
Weight & dimensions
Width
53 mm
Depth
107 mm
Height
101 mm
Weight *
470 g
Other features
I/O ports
USB
Lens system
4.7 - 470mm, 200x, 10x, f1.8
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:51
Uk has collected 2 expert reviews for Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 06:58:51
A tiny DV camera that takes good stills too.
80%
Brand Image Product code Product Stock Price from
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
MVX350I MVX350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX350i + Free Starterkit 1.33 MP CCD Canon DM-MVX350i + Free Starterkit 1.33 MP CCD
(show image)
0276B008+DVK-202 DM-MVX350i + Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX300 + Free Starterkit 1.33 MP CCD Canon DM-MVX300 + Free Starterkit 1.33 MP CCD
(show image)
0278B005+DVK-202 DM-MVX300 + Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
0276B006 MVX350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX300 Camcorder 1.33 MP CCD Canon MVX300 Camcorder 1.33 MP CCD
(show image)
0278B003 MVX300 Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX330i Digital Camcorder 1.33 MP Canon MVX330i Digital Camcorder 1.33 MP
(show image)
0277B006 MVX330i Digital Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
0276B008 MVX350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX330i 1.33 MP CCD Canon MVX330i 1.33 MP CCD
(show image)
0277B008 MVX330i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX300 Handheld camcorder 1.33 MP CCD Metallic Canon MVX300 Handheld camcorder 1.33 MP CCD Metallic
(show image)
0278B005 MVX300 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX30i 2.2 MP CCD Canon MVX30i 2.2 MP CCD
(show image)
9542A007 MVX30i 0.00
(excl. VAT)
0 (incl. VAT)