location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB-C Multiport Adapter - USB-C Travel Dock with 4K HDMI or 1080p VGA, Gigabit Ethernet, 5Gbps USB-A 3.0 - Discontinued, Limited Stock, & Replaced by DKT31CHVL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Multiport Adapter - USB-C Travel Dock with 4K HDMI or 1080p VGA, Gigabit Ethernet, 5Gbps USB-A 3.0 - Discontinued, Limited Stock, & Replaced by DKT31CHVL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT30CHV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864695 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:13
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com DKT30CHV user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB-C Multiport Adapter - USB-C Travel Dock with 4K HDMI or 1080p VGA, Gigabit Ethernet, 5Gbps USB-A 3.0 - Discontinued, Limited Stock, & Replaced by DKT31CHVL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T Wake-on-LAN ready
  • - Auto MDI/MDI-X Full duplex
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Maximum analog resolution
2048 x 1280 pixels
Maximum refresh rate
30 Hz
Product colour *
Black
UASP support
Yes
Housing material
Plastic
Brand compatibility
Any brand
Certification
CE, FCC
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
54 mm
Depth
114 mm
Height
17 mm
Weight
72 g
Packaging data
Package width
126 mm
Package depth
223 mm
Package height
34 mm
Package weight
149 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
32 pc(s)
Master (outer) case width
265 mm
Master (outer) case length
415 mm
Master (outer) case height
310 mm
Harmonized System (HS) code
84733020
Other features
Chipset
Cypress - CYPD2122, Cypress - CYUSB3314, STMicroelectronics - STDP2650, Chrontel - CH7517, ASIX - AX88179
Country Distributor
España 2 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)