location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2330 classic 4.57 cm (1.8") 80 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2330 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K9Z8
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 2330 classic 4.57 cm (1.8") 80 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:42:14
Uk has collected 12 expert reviews for Nokia 2330 classic 4.57 cm (1.8") 80 g Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-08-02 10:42:14
The Nokia 2330 is about as basic as mobile phones get. Rocking a straight-up numerical keyboard and a screen just about sizeable enough for tapping out texts, this is a mobile for those who don’t need swift internet access or the chance to chow down co...
Good This is one of the cheapest and simple phones around, starting at just under £15 on pay-as-you-go. Long-time Nokia users will be familiar with the basic user interface, with ten icons on the main menu which let you access music, messages and the like with just a couple of pushes. The design is straightforward and sleek, everything you’d expect from a regular mobile phone. And what’s more, for som...
Bad The music player might be easy to get to grips with, but Nokia’s failure to include SD expansion means you can only load it up with 32MB of tunes. That’s about one album, which pretty much makes the Nokia 2330 redundant as an MP3 player. Then there’s the keyboard, which causes no end of hand cramps when typing out all but the shortest of text messages.
Bottom line It’s hard to quibble with the Nokia 2330, even if it does have some rather glaring omissions. Considering its bargain-basement price and the fact it handles all key mobile tasks with efficiency, this is a definitely the go-to blower for those in the ma...
80%
brighthub.com
Updated:
2011-09-21 00:09:04
Released in June 2009, the Nokia 2330 is a member of the Nokia S40 line of phones. This candy bar phone from Nokia comes in as an entry level phone clearly targeting the fun loving low end user. This is a phone that is clearly functional and fairly ba...
Bottom line It is in no doubt that the Nokia 2330 is meant for the low end of the market. For about $65 you cannot ask for much from this phone. I must say at that price range this surely is quite a functional phone. As much as I would like to, I would not...
60%
mobilewhack.com
Updated:
2011-09-21 00:09:05
We’ve tackled a lot of cell phones out here, some significantly more so than others. We’ve seen phones that rival Swiss army knives for sheer utility and some phones that replace an army of mobile devices. But today, we’re going to take it down a no...
40%