location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Network Hard Drive Ethernet 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33325
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:34:13
The date of the most recent change of this product data-sheet in Icecat.
Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
1.22 kg
Packaging data
Bundled software
Iomega IAB Pro Discovery Tool MusicMatch Jukebox Adobe Photoshop Album 2.0
Logistics data
Harmonized System (HS) code
84717050
Other features
I/O ports
2 x USB 2.0
Internal
No
Mac compatibility
Yes
Minimum system requirements
10/100 Mbps Ethernet DHCP-configured network Network hub, switch, router CD / DVD
Compatible operating systems
Microsoft Windows 98SE/Me/2000/XP Mac OS X 10.2.7 Redhat 9, Mandrake 10, Debian 3.0, Gentoo
Dimensions (WxDxH)
199.5 x 126.8 x 46.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:03:53
Uk has collected 38 expert reviews for Iomega StorCenter Network Hard Drive Ethernet 250GB external hard drive 7200 RPM USB 2.0 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
amateurphotographer.co.uk
Updated:
2011-08-17 15:03:52
Built-in computer storage soon fills 
when you are dealing with imaging data, and many digital photographers will either have one (or two) hard drives, or are thinking about getting one. The Iomega Home Media Network hard drive is much like any other...
0%
pcadvisor.co.uk
Updated:
2011-08-17 15:03:52
Product Code: 34239 The Iomega Home Media Network Hard Drive is a NAS (network attached storage) drive, available in 500GB and 1TB flavours. Network attached storage was once the preserve of offices and server environments. Now it's becoming increas...
Bottom line We admire the attractive build quality of the compact Iomega Home Media Network Hard Drive, even if it is a little too noisy for truly quiet living room use. It's network read/write performance is good, and the price is attractive, although Mac users...
70%
macworld.co.uk
Updated:
2011-08-17 15:03:52
Home media servers like Iomega’s Home Media Network Hard Drive are network-attached storage (NAS) devices that provide a centralized location on a network to store your videos, audios, and photos. You can access files on the home media server through a...
Good Easy installation; intuitive software interface; flexible iTunes server features; robust BitTorrent support, Time Machine and remote access support.
Bad Some quirks during login. Min specs: Mac OS X 10.3 (Panther), 10.4 (Tiger), 10.5 (Leopard).
80%
gadgetspeak.com
Updated:
2011-08-17 15:03:52
I first saw this unit when it was launched at a show in the spring of 2008, finally I got one to look at in the spring of 2009, however other pressing reviews stopped it being looked at until now with summer flourishing...
68%
webuser.co.uk
Updated:
2011-08-17 15:03:52
Once youve set up a home network, youll want to use it to transfer all your digital media – music, video and photos – around your home. more...
Bottom line This is a useful device for storing and sharing media over your network – just make sure your router is situated in a place where the devices humming isnt going to disturb anyone. Its a good-value product, offering plentiful storage with well-featur...
80%
theregister.co.uk
Updated:
2011-08-17 15:03:53
The Home Media Network Hard Drive sounds like an all-singing, all-dancing multimedia extravaganza, along the same lines as Iomega’s recently-released ScreenPlay Pro HD. However, it’s actually a much more modest proposition than that. Iomegas Home Medi...
Bottom line The multimedia features of the drive are pretty limited, and calling it a ‘Home Media Network’ drive merely seems a marketing ploy to make it sound more interesting than ‘Bog Standard NAS Drive’. But, to be fair, if you do treat it...
75%
expertreviews.co.uk
Updated:
2011-08-17 15:03:53
Iomegas Home Media drive has an attractive brushed-metal case and can be positioned either vertically or horizontally with the included stand. Configuring it is straightforward thanks to the uncluttered and well-labelled setup utility and web conf...
80%
Zdnet.com.au
Updated:
2011-11-04 22:09:15
For AU$429, the Iomega Home Media Network Drive is a sound buy for any home user. Iomega NAS servers are known to be easy to use, and the Home Media Network Drive is the companys easiest so far. Getting it up is a simple task, as is customising the mo...
Good Easy to set up and use, Excellent Webbased interface, Compact and sleek design...
Bad Lacks advanced NAS features, Hard drive is not user serviceable, Cant read NTFS external hard drive...
Bottom line The Iomega Home Media Network Drive, a single-volume NAS server, is easy to set up and use for even the most novice user; however, its lack of advanced features might lessen its appeal to savvy users.
71%
goodgearguide.com.au
Updated:
2011-11-04 22:09:15
The Iomega Home Media Network Hard Drive is a Gigabit Ethernet-capable NAS (Network Attached storage) device with a 500GB storage capacity. It has a simple and modern design, which features a polished aluminium casing that has a black plastic heat vent on one end, and the USB 2.0, network and power ports on another end. Two indicator lights let you know when the drive is in operation and also if the drive is full. If you think the lights are too bright, you can change the luminosity or turn the...
Good Looks good, stays cool, simple to use...
Bad High cost, slow transfer speeds, lacks advanced server options...
Bottom line Although the Iomega Home Media Network Hard Drive NAS device is a bit pricey, has slow transfer speeds and lack advanced server options like BitTorrent downloading and group permission modification, it’s an attractive device that is very easy to use...
60%
uk.askmen.com
Updated:
2014-07-13 01:09:01
It's a little-known annex to Moore's law that, as tech gets faster and more advanced, it generally becomes easier to use. Backup solutions are a perfect example, as is iOmega's newest Home Media Network Drive. More than just an external hard drive, the te...
88%
tech2.com
Updated:
2011-08-17 15:03:52
In the modern digital home with multiple PCs, notebooks, phones and gaming consoles, there rises a need for an independent data storage that can be a central node as far as storage is concern. A network storage drive that hosts all the media is often...
Bottom line It’s obvious that the Iomega Home Media Network Drive 1TB is an average performer. On one hand, it works brilliantly while reading data from but not so well while writing data on it and that’s exactly what you’ll be doing quite often. There are some be...
65%
pcmag.com
Updated:
2011-08-17 15:03:52
The Iomega Home Media Network Hard Drive is one of many new network attached storage (NAS) units that target the home. For example, you can use it to backup your media files and stream iTunes and DNLA media files. But this one comes with a more corp...
Good Setup is simple. New firmware adds features like Remote Access.
Bad Assigns letters to each network folder. Windows Explorer gets crammed with network volumes fast. Non-removable drive.
Bottom line The Home Media drive offers both the basics and just enough extras to satisfy the masses...
70%
macworld.com
Updated:
2011-08-17 15:03:52
by Chris Holt, Macworld.com Home media servers like Iomega’s Home Media Network Hard Drive are network-attached storage (NAS) devices that provide a centralized location on a network to store your videos, audios, and photos. You can access files on the...
Good Easy installation; intuitive software interface; flexible iTunes server features; robust BitTorrent support, Time Machine and remote access support.
Bad Some quirks during login.
Bottom line Iomega’s Home Media Network Hard Drive has a simple setup process, advanced features, and an easy-to-use interface. Of the home media servers currently on the market that are Mac friendly, the Iomega stands out among its peers...
80%
maclife.com
Updated:
2011-08-17 15:03:52
Network-attached storage is right up there with smooth jazz on the list of things that we try to avoid thinking too much about. But hooking up a NAS box to your home network is one of the coolest and most useful things you can do if you’ve got more tha...
Good Simple setup and configuration. iTunes and DLNA media servers. Supports sharing of a printer or standard USB drive via USB 2.0 port.
Bad No FTP server, remote web access, or other more advanced features.
Bottom line For users looking for a home NAS to share music and movies across their network, the Home Network Media Drive is a winner. Home Network Media Drive...
80%
gadgetnutz.com
Updated:
2011-08-17 15:03:52
Most people reading GadgetNutz.com are going to have a home network. Broadband companies often include, or offer, routers as part of their internet packages. With game consoles using your home network, iPhones and other cellular devices using the netwo...
0%
macnews.com
Updated:
2011-08-17 15:03:52
If you’re looking for a simple, easy-to-set-up network hard drive, the Iomega Home Media Network Hard Drive is right down your alley. Available in 500GB (US$160) and 1TB ($210) sizes, the Home Media Network Hard Drive is simple. It is one di...
80%
slashgear.com
Updated:
2011-08-17 15:03:52
As the name implies, the Iomega Home Media Network Hard Drive is essentially a NAS device with media hub abilities, intended to back up and playback multimedia files across your home network. Where it stands slightly out from the crowd is in its suppor...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 15:03:53
The slim, well-ventilated Iomega Home Media Network Hard Drive isnt fancy: Its a single-drive unit, housed in an elegant chassis with a curved stand. But this 1TB drive serves up media with the best of them. Would You Buy This? 0Yes 0No Iomega Home M...
Good Great configuration interface, Streams highdefinition video smoothly...
Bad Slow to appear on Windows network...
73%
askmen.com
Updated:
2011-08-17 15:03:53
The company made famous for its iconic Zip drive does it again. This time, iOmega is dropping a new media device with a whopping terabyte of storage onto the high-end of its Home Network Drive range. The new drive offers the same ease of use as the sta...
88%
computershopper.com
Updated:
2011-08-17 15:03:53
You might call them the great unwashed NAS-es: Network attached storage (NAS) drives have been mainstream for some time now, and as more models trickle into the market, they’re becoming increasingly difficult to distinguish from one another...
Good Beginner-friendly configuration and backup software; attractive build quality; print sharing via USB port...
Bad Single USB port forces choice between printer sharing and supplemental storage; awkwardly oriented power adapter...
Bottom line Iomega combines solid NAS hardware with intuitive software for a basic NAS solution that’s about as friendly as network storage gets...
78%
techcrunch.com
Updated:
2011-08-17 15:03:53
Short Version: A good value for a NAS drive thanks to nice extras like a built-in print server, easy setup, and a straightforward interface. The Iomega Home Media Network Hard Drive would be right at home in a small office or a multi-user household. F...
Bottom line The Iomega Home Media Network Drive is an easy-to-use, affordable solution if you need a backup solution that multiple computers can access. The included print server and user management features make it a great option for any small business or medium...
0%
g4tv.com
Updated:
2011-08-17 15:03:53
Video Review: Watching all of your legally downloaded media is super easy with the Iomega. You just plug the 1 Terabyte drive into your router and stream the media to a gaming console, TV, or anything thats networked. But is the $185 price just right?...
80%
smallnetbuilder.com
Updated:
2011-08-17 15:03:53
Believe it or not, there are some people who arent looking for the biggest and fastest NAS. Instead, they just want something they can plug into their router that will give them a nice big folder (or two) to stick all of their digital "life&a...
Good Simple to set up and use, Low Power consumption, Aggressively priced, Bundled backup software for Windows and Mac OS...
Bad No power save modes, Only one USB port, Slower writing than reading...
Bottom line Easy to use NAS with iTunes and UPnP AV / DLNA Media Servers...
0%
Digitaltrends.com
Updated:
2011-08-17 15:03:53
Your home computer hates you. Stuffing all of those photos, music tracks and videos into that meager hard drive can leave your desktop fatigued. However, cramming your computer full of files isn’t doing you any favors, either. Just like that trusty pa...
85%
Brand Image Product code Product Stock Price from
Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0 Iomega ScreenPlay Pro 300GB 3 5" external hard drive USB 2.0
(show image)
33443 ScreenPlay Pro 300GB 3 5" 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White Iomega 33406 external hard drive 8 GB 4200 RPM 1" USB 2.0 White
(show image)
33406 33406 0.00
(excl. VAT)
0 (incl. VAT)
Iomega MicroMini Hard Drive 6GB 1.0" USB 2.0 external hard drive 4200 RPM Iomega MicroMini Hard Drive 6GB 1.0" USB 2.0 external hard drive 4200 RPM
(show image)
33369 MicroMini Hard Drive 6GB 1.0" USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Micro Mini Hard Drive 4GB USB 2.0 external hard drive 4200 RPM Iomega Micro Mini Hard Drive 4GB USB 2.0 external hard drive 4200 RPM
(show image)
33334 Micro Mini Hard Drive 4GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)