location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1024D Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1024D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1024D/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900692461116 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 511207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 16:09:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DES-1024D Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1D, IEEE 802.3, IEEE 802.3U, IEEE 802.3x
Full duplex
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
LED indicators
Power
Power
Power consumption (typical)
10 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
280 x 180 x 44 mm
Connectivity technology
Wired
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
2.8 kg
Packaging data
Package width
282 mm
Package depth
376 mm
Package height
78 mm
Package weight
1.9 kg
Technical details
Shipping (inner) case height
31.1 cm
Shipping (inner) case width
39.2 cm
Shipping (inner) case length
42 cm
Shipping (inner) case net weight
9.5 kg
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
265.9 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
120 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Pallet height (air)
137.9 cm
Pallet gross weight (sea)
390.3 kg
Master (outer) cases per pallet (sea)
36 pc(s)
Products per pallet (sea)
180 pc(s)
Pallet height (sea)
2 m
Shipping (inner) case gross weight
10.4 kg
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU
(show image)
DES-1008F/E 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1016D Unmanaged D-Link DES-1016D Unmanaged
(show image)
DES-1016D/E DES-1016D 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1008D/E DES-1008D 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1005D/E DES-1005D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Portugal 2 distributor(s)