location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M680f Laser A4 1200 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise M680f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ249A-TESTED WORKING
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M680f Laser A4 1200 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 42 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 800 MHz
  • - 77.9 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Duplex print speed (ISO/IEC 24734) mono
38 ipm
Duplex print speed (ISO/IEC 24734) colour
38 ipm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Print margins (top, bottom, right, left)
4.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
42 cpm
Copy speed (colour, normal quality, A4)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, USB
Scan speed (colour)
45 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
13 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
3000 - 17000 pages per month
Maximum duty cycle *
120000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PostScript 3, URF
Input & output capacity
Total number of input trays *
3
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
1050 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
797 W
Power consumption (ready)
83 W
Power consumption (sleep)
7 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
5.687 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
840 mm
Depth
681 mm
Height
1135 mm
Weight
77.9 kg