location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync X551UHD Digital signage flat panel 139.7 cm (55") LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X551UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003677
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112650
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:24:47
The date of the most recent change of this product data-sheet in Icecat.
NEC 60003677 user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tech drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Commands list (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Display
Panel type
SPVA
LED backlighting type
Edge-LED
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.32 x 0.32 mm
Active display area (W x H)
1209.6 x 680.4 mm
Display diagonal (metric)
140 cm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
23 - 85 Hz
Ports & interfaces
HDMI ports quantity *
4
DVI port *
Yes
DVI-D ports quantity
2
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.85 cm
Bezel width (side)
1.85 cm
Bezel width (top)
1.85 cm
Performance
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
1250 mm
Depth
78 mm
Height
721 mm
Weight
27 kg
Packaging data
Package width
1430 mm
Package depth
250 mm
Package height
920 mm
Package weight
32.3 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
3000 - 12192 m
Other features
Manual
Yes
Portrait mode
Yes
Brand Image Product code Product Stock Price from
NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004184 X841UHD-2 PG 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X981UHD-2 Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X981UHD-2 Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004106 X981UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X651UHD-2 Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X651UHD-2 Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7
(show image)
60004104 X651UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X651UHD Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X651UHD Digital signage flat panel 165.1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7
(show image)
60003676 X651UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X981UHD Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black NEC MultiSync X981UHD Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black
(show image)
60003721 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X841UHD Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X841UHD Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003675 X841UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)