location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync X981UHD-2 PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X981UHD-2 PG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60004182
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695113527
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:15:01
The date of the most recent change of this product data-sheet in Icecat.
NEC 60004182 user manual (9.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync X981UHD-2 PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2.49 m (98") 3840 x 2160 pixels LED 500 cd/m²
  • - Direct-LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Display
Panel type
S-IPS
LED backlighting type
Direct-LED
Display diagonal *
2.49 m (98")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Active display area (W x H)
2158.8 x 1214.4 mm
Display diagonal (metric)
249 cm
Ports & interfaces
HDMI ports quantity *
4
DVI port *
Yes
DVI-D ports quantity
2
DisplayPorts quantity *
1
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Audio (L/R) in
1
Ports & interfaces
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Ambient light sensor
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Packaging content
Remote control included
Yes
Batteries included
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Logistics data
Harmonized System (HS) code
85285210
Other features
Manual
Yes
Portrait mode
Yes
Glass protection
Yes
Brand Image Product code Product Stock Price from
NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004184 X841UHD-2 PG 0.00
(excl. VAT)
0 (incl. VAT)
NEC X981UHD PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black NEC X981UHD PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black
(show image)
60003983 X981UHD PG 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X841UHD PG Digital signage flat panel 2.13 m (84") LED 350 cd/m² 4K Ultra HD Black NEC MultiSync X841UHD PG Digital signage flat panel 2.13 m (84") LED 350 cd/m² 4K Ultra HD Black
(show image)
60003985 MultiSync X841UHD PG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)