location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-8200LH security camera IP security camera Indoor 1280 x 720 pixels Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-8200LH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-8200LH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069426100 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2018
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-8200LH user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-8200LH user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-8200LH security camera IP security camera Indoor 1280 x 720 pixels Floor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 2.7 mm (1 / 2.7") 1280 x 720 pixels
  • - Wireless Wi-Fi
  • - Night vision
  • - Digital zoom: 8x
  • - Floor
  • - White
  • - 165 g
More>>>
Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wireless
Certification
CE, CE LVD, FCC Class B, ICES, C-Tick
Design
Mounting type *
Floor
Product colour *
White
Camera
Minimum illumination
0 lx
Lens viewing angle, horizontal
180°
Lens viewing angle, vertical
120°
Image sensor
Optical sensor size
25.4 / 2.7 mm (1 / 2.7")
Sensor type *
CMOS
Lens system
Digital zoom
8x
Night vision
Night vision *
Yes
Video
Maximum resolution *
1280 x 720 pixels
Video formats supported
H.264, M-JPEG
Supported video modes
720i
Frame rate
30 fps
Video
Full HD
No
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Bluetooth *
No
Ports & interfaces
Interface
Wi-Fi
Security
Motion sensor
Yes
Power
Power consumption (typical)
4.8 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
95.8 mm
Depth
95.8 mm
Height
137.5 mm
Weight
165 g
Source Testseek summary Average rating
Reviews
Updated:
2017-02-01 01:15:16
Uk has collected 6 expert reviews for D-Link DCS-8200LH security camera IP security camera Indoor 1280 x 720 pixels Floor and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetexplained.com
Updated:
2017-02-01 01:15:16
With an 180 degree wireless home security camera such as the DLINK DCS-8200LH , you get a panoramic High Definition camera with a super wide angle of view that lets you capture an even broader scope of your home.The ultra wide viewing angle of the DLINK D...
0%
pcworld.com_techhive.com
Updated:
2017-02-04 01:07:45
Most home security cameras are adequate to monitor a single room, but that doesn't mean they see the whole room. In all but the smallest spaces, there will be blind spots. Cameras with sound detection mitigate this by alerting you to action happening off...
Bottom line Other than its 180-degree lens, there's really nothing remarkable about the DCS-8200LH. But that's not necessarily a bad thing. All the standard security features are here, and if you're looking for a camera that “just works,” this one fits the bill...
80%
pcmag.com
Updated:
2017-06-30 01:15:13
If your current home security camera is only giving you half the picture, consider a wide-angle model like the $139.99 D-Link 180-Degree Wi-Fi Camera (DCS-8200LH HD). As its name implies, the camera offers a wide 180-degree field of view so you won't miss...
Good Wide field of view, Sharp image quality, Works with other smart home devices, Motion and sound detection, Local event recording...
Bad No two-way audio, SD card not included, Some barrel effect distortion...
Bottom line The D-Link DCS-8200LH offers an extra-wide view of your room and delivers a sharp HD image with locally stored recorded video. It works with other connected devices, but you'll have to supply your own media and there's some barrel distortion...
80%
gadgetreview.com
Updated:
2018-03-30 02:13:51
If you've got a large property that needs a lot of security with not a whole lot of cameras in the mix, you're probably thinking about investing in wide-angle options like the D-Link DCS-8200LH.With its 180° lens, this camera can easily cover twice the vi...
Bottom line Until browser support is re-added by D-Link, no matter which way you swing it, the HD 180° DCS-8200LH is a bum beat. With its dated 720p resolution, no cloud-saving options available, and complete lack of desktop access, the DCS-8200LH is missing way too...
0%
Brand Image Product code Product Stock Price from
D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
(show image)
DCS-4718E 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK
(show image)
DCS-4618EK 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)