location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF512x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0292C010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292032444
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:04
The date of the most recent change of this product data-sheet in Icecat.
Canon 0292C010 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 22.9 kg
More>>>
Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7.6 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Time to first copy (black, normal)
9.7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (colour)
11 ppm
Scan speed (black)
33 ppm
Duplex scan speed (colour)
7 ppm
Duplex scan speed (black)
13 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
1000 - 5000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, UFRII-LT
Printer fonts
PCL, PostScript
Number of printer fonts
229
Number of PCL fonts
93
Number of PostScript fonts
136
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Oficio, Statement
Envelopes sizes
C5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, HTTPS, IPSEC, SNMP, SSID, WPA-PSK
Supported network protocols (IPv4)
LPD, RAW, WSD, DHCPv6, SNMPv1, SNMPv3
Supported network protocols (IPv6)
LPD, RAW, WSD, DHCP, ARP+PING, Auto IP, WINS
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1024 MB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1470 W
Power consumption (standby)
12.4 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.7 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
0 - 30 °C
Weight & dimensions
Width
453 mm
Depth
477 mm
Height
503 mm
Weight
22.9 kg
Other features
Fonts included
Yes
Cartridge type
724, 724H
Noise level
73 dB
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon i-SENSYS MF512x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C025 MF512x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)