location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR4030 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR4030 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR4030-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR4030 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 40 W
More>>>
Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Black
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.31 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
16 x KVM RJ45 1 x Ethernet RJ-45 1 x management RS-232 1 x serial RS-232 5 x USB 1 x management RJ-45
Dimensions (WxDxH)
170 x 109.8 x 17.2 mm
Compatibility
PCs
Ports quantity
16
Safety
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Brand Image Product code Product Stock Price from
Vertiv DSR4020 KVM switch Vertiv DSR4020 KVM switch
(show image)
DSR4020-202 DSR4020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)