location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP352x 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP352x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0562C016 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP352x 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 62 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 280000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 1000 MB Built-in processor
More>>>
Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
62 ppm
Warm-up time
29 s
Time to first page (black, normal)
7 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Features
Maximum duty cycle *
280000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Page description languages *
PCL 5e, PCL 6, PostScript
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper input type
Cassette
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
600 sheets
Maximum output capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C5, DL, Monarch
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Built-in processor
Yes
Sound pressure level (printing)
71 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
850 W
Power consumption (max)
1650 W
Power consumption (standby)
19 W
Power consumption (off)
0.17 W
Energy Star Typical Electricity Consumption (TEC)
2.8 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
415 mm
Depth
529 mm
Height
438 mm
Weight
26.2 kg
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:02:01
Uk has collected 1 expert review for Canon i-SENSYS LBP352x 600 x 600 DPI A4 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP352x 1200 x 1200 DPI A4 Canon i-SENSYS LBP352x 1200 x 1200 DPI A4
(show image)
0562C008 LBP352x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP351x 1200 x 1200 DPI A4 Canon i-SENSYS LBP351x 1200 x 1200 DPI A4
(show image)
0562C003 LBP351x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP151dw 600 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP151dw 600 x 600 DPI A4 Wi-Fi
(show image)
0568C009 LBP151dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP252DW 600 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP252DW 600 x 600 DPI A4 Wi-Fi
(show image)
0281C020 I-SENSYS LBP252DW 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP253X 600 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP253X 600 x 600 DPI A4 Wi-Fi
(show image)
0281C018 LBP253X 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C022 LBP251dw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)