location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP351x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP351x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0562C014 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574643076
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User's Guide (9.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP351x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 55 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 250000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 1000 MB Built-in processor 528 MHz
More>>>
Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36.5 ppm
Warm-up time
29 s
Time to first page (black, normal)
7.2 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
3000 - 16000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, URF
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Index card
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Built-in processor
Yes
Processor frequency
528 MHz
Sound pressure level (printing)
71 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
800 W
Power consumption (max)
1650 W
Power consumption (standby)
19 W
Power consumption (off)
0.17 W
Energy Star Typical Electricity Consumption (TEC)
2.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
415 mm
Depth
529 mm
Height
438 mm
Weight
26.2 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Power LED
Yes
Print resolution
600 x 600 DPI
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP352x 1200 x 1200 DPI A4 Canon i-SENSYS LBP352x 1200 x 1200 DPI A4
(show image)
0562C008 LBP352x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP351x 1200 x 1200 DPI A4 Canon i-SENSYS LBP351x 1200 x 1200 DPI A4
(show image)
0562C003 LBP351x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)