location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-M 28mm f/3.5 Macro IS STM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-M 28mm f/3.5 Macro IS STM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1362C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803273021 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:59
The date of the most recent change of this product data-sheet in Icecat.
Specifications (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EF-M 28mm f/3.5 Macro IS STM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Macro lens Black
  • - Lens structure (elements/groups): 11/10
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.097 m
  • - Auto focus Manual focus
More>>>
Lens system
Component for *
SLR
Lens type *
Macro lens
Lens structure (elements/groups) *
11/10
Lens viewing angle, horizontal
44.16°
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
30.16°
Fixed focal length
28 mm
Lens viewing angle, diagonal
51.9°
Minimum aperture number *
3.5
Number of diaphragm blades
7
Closest focusing distance *
0.097 m
Maximum aperture number *
22
Focal length (35mm film equivalent)
45 - 45 mm
Number of aspheric elements
1
Image sensor format
APS-C
Lens mount interface *
Canon EF-M
Lens system
Image stabilizer
Yes
Image stabilizer number of stops
3.5
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
STM
Camera brands compatibility *
Canon
Maximum magnification
1.2x
Lens hood
Yes
Design
Product colour
Black
Mounting type
Bayonet
Technical details
Macro focusing range
0.093 m
Weight & dimensions
Length
45.5 mm
Weight
130 g
Diameter *
6.09 cm
Filter size *
43 mm
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)